Trumeter Company, Inc. Meters APM-SHUNT-ANO

Description
Current (Ammeter) LCD - Black Characters, Tri Color Backlight Display Panel Mount
Request a Quote Datasheet
Description
Current (Ammeter) LCD - Black Characters, Tri Color Backlight Display Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 5737-APM-SHUNT-ANO-ND - DigiKey
Thief River Falls, MN, United States
Current (Ammeter) LCD - Black Characters, Tri Color Backlight Display Panel Mount

Current (Ammeter) LCD - Black Characters, Tri Color Backlight Display Panel Mount

Buy Now Datasheet
Shunt Meter, Negative Lcd W/ O/p, 12-24V; No. Of Digits / Alpha Trumeter - 79Y9080 - Newark, An Avnet Company
Chicago, IL, United States
Shunt Meter, Negative Lcd W/ O/p, 12-24V; No. Of Digits / Alpha Trumeter
79Y9080
Shunt Meter, Negative Lcd W/ O/p, 12-24V; No. Of Digits / Alpha Trumeter 79Y9080
SHUNT METER, NEGATIVE LCD W/ O/P, 12-24V; No. of Digits / Alpha:4; Meter Function:DC Current; Meter Range:0V to 1V; Digit Height:12mm; Panel Cutout Height:68mm; Panel Cutout Width:68mm; Supply Voltage Min:12VDC RoHS Compliant: Yes

SHUNT METER, NEGATIVE LCD W/ O/P, 12-24V; No. of Digits / Alpha:4; Meter Function:DC Current; Meter Range:0V to 1V; Digit Height:12mm; Panel Cutout Height:68mm; Panel Cutout Width:68mm; Supply Voltage Min:12VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Meters - APM-SHUNT-ANO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
APM-SHUNT-ANO
Panel Meters APM-SHUNT-ANO
Ammeter LCD - Black Characters, Tri Color Backlight Display Panel Mount

Ammeter LCD - Black Characters, Tri Color Backlight Display Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 5737-APM-SHUNT-ANO-ND 79Y9080 APM-SHUNT-ANO
Product Name Meters Shunt Meter, Negative Lcd W/ O/p, 12-24V; No. Of Digits / Alpha Trumeter Panel Meters
Outputs Analog (2), Digital (2)
Display Technology LCD LCD
Voltage Range 0.0 to 1 volts 0.0 to 1 volts 12 to 24 volts
Input Type DC Voltage DC Current; DC Current
Unlock Full Specs
to access all available technical data

Similar Products

Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
830R Digital Indicator | Surface-mounted Enclosure / Field Housing IP65 - 830R - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
View Details