Trumeter Company, Inc. Power Meter, 1&3-Ph, Negative Lcd, 240V; No. Of Phases Trumeter APM-PWR-ANO

Description
POWER METER, 1&3-PH, NEGATIVE LCD, 240V; No. of Phases:Single Phase, Three Phase; Supply Voltage:100VAC to 240VAC; Energy Meter Mounting:Panel; Product Range:APM Series RoHS Compliant: Yes
Datasheet
Description
POWER METER, 1&3-PH, NEGATIVE LCD, 240V; No. of Phases:Single Phase, Three Phase; Supply Voltage:100VAC to 240VAC; Energy Meter Mounting:Panel; Product Range:APM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Meter, 1&3-Ph, Negative Lcd, 240V; No. Of Phases Trumeter - 40AH1873 - Newark, An Avnet Company
Chicago, IL, United States
Power Meter, 1&3-Ph, Negative Lcd, 240V; No. Of Phases Trumeter
40AH1873
Power Meter, 1&3-Ph, Negative Lcd, 240V; No. Of Phases Trumeter 40AH1873
POWER METER, 1&3-PH, NEGATIVE LCD, 240V; No. of Phases:Single Phase, Three Phase; Supply Voltage:100VAC to 240VAC; Energy Meter Mounting:Panel; Product Range:APM Series RoHS Compliant: Yes

POWER METER, 1&3-PH, NEGATIVE LCD, 240V; No. of Phases:Single Phase, Three Phase; Supply Voltage:100VAC to 240VAC; Energy Meter Mounting:Panel; Product Range:APM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Energy Meters and Optical Power Meters
Product Number 40AH1873
Product Name Power Meter, 1&3-Ph, Negative Lcd, 240V; No. Of Phases Trumeter
Optical Meter Type Energy
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Power Meter, 220V - FPM-8220-220V - Newport MKS
Specs
Optical Meter Type Power
View Details
High-Resolution Photometer - F-712.IRP - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Optical Meter Type Power
Wavelength Range 600 to 1700 nm (6000 to 17000 Å)
Operating Temperature 5 to 40 C (41 to 104 F)
View Details