Process Meter LCD - Black Characters, Tri Color Backlight Display Panel Mount
Process Meter LCD - Black Characters, Tri Color Backlight Display Panel Mount
DIGITAL METER, 50MA, 0 TO 24VDC; No. of Digits / Alpha:4; Meter Function:Current / DC Voltage; Meter Range:0mA to 20mA, 0mA to 50mA, 0VDC to 24VDC; Digit Height:12mm; Panel Cutout Height:68mm; Panel Cutout Width:68mm; Product Range:-RoHS Compliant: Yes
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | 5737-APM-PROC-APO-ND | APM-PROC-APO | 93X6387 |
| Product Name | Meters | Panel Meters | Digital Meter, 50Ma, 0 To 24Vdc; No. Of Digits / Alpha Trumeter |
| Outputs | Analog (2), Digital (2) | ||
| Display Technology | LCD | ||
| Voltage Range | 10 volts | 12 to 24 volts | 24 volts |
| Current Range | 0.0 to ? amps | 0.0 amps | |
| Input Type | AC Voltage | DC Voltage; Current / DC Voltage |