Trumeter Company, Inc. Meters APM-PROC-ANO

Description
Process Meter LCD - Black Characters, Tri Color Backlight Display Panel Mount
Request a Quote Datasheet
Description
Process Meter LCD - Black Characters, Tri Color Backlight Display Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 5737-APM-PROC-ANO-ND - DigiKey
Thief River Falls, MN, United States
Process Meter LCD - Black Characters, Tri Color Backlight Display Panel Mount

Process Meter LCD - Black Characters, Tri Color Backlight Display Panel Mount

Buy Now Datasheet
Panel Meters - APM-PROC-ANO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
APM-PROC-ANO
Panel Meters APM-PROC-ANO
Process Meter LCD - Black Characters, Tri Color Backlight Display Panel Mount

Process Meter LCD - Black Characters, Tri Color Backlight Display Panel Mount

Buy Now Datasheet
Digital Meter, 50Ma, 0 To 24Vdc; No. Of Digits / Alpha Trumeter - 93X6386 - Newark, An Avnet Company
Chicago, IL, United States
Digital Meter, 50Ma, 0 To 24Vdc; No. Of Digits / Alpha Trumeter
93X6386
Digital Meter, 50Ma, 0 To 24Vdc; No. Of Digits / Alpha Trumeter 93X6386
DIGITAL METER, 50MA, 0 TO 24VDC; No. of Digits / Alpha:4; Meter Function:Current / DC Voltage; Meter Range:0mA to 20mA, 0mA to 50mA, 0VDC to 24VDC; Digit Height:12mm; Panel Cutout Height:68mm; Panel Cutout Width:68mm; Product Range:-RoHS Compliant: Yes

DIGITAL METER, 50MA, 0 TO 24VDC; No. of Digits / Alpha:4; Meter Function:Current / DC Voltage; Meter Range:0mA to 20mA, 0mA to 50mA, 0VDC to 24VDC; Digit Height:12mm; Panel Cutout Height:68mm; Panel Cutout Width:68mm; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 5737-APM-PROC-ANO-ND APM-PROC-ANO 93X6386
Product Name Meters Panel Meters Digital Meter, 50Ma, 0 To 24Vdc; No. Of Digits / Alpha Trumeter
Outputs Analog (2), Digital (2)
Display Technology LCD
Voltage Range 10 volts 12 to 24 volts 24 volts
Current Range 0.0 to ? amps 0.0 amps
Input Type AC Voltage DC Voltage; Current / DC Voltage
Unlock Full Specs
to access all available technical data

Similar Products

830S2 Digital Indicator | Panel-mount Housing 144 x 72 mm - 830S2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details
 - Digital Panel Meters for Batch Controller Analog Input Applications, L80000VF1 - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details