Trumeter Company, Inc. Power Meter, Positive Lcd, Ip65; No. Of Digits / Alpha Trumeter APM-POWER-APO

Description
POWER METER, POSITIVE LCD, IP65; No. of Digits / Alpha:-; Meter Function:Power; Meter Range:0V to 300V, 0A to 1kA; Digit Height:-; Panel Cutout Height:68mm; Panel Cutout Width:68mm; Supply Voltage Min:90VAC; Supply Voltage Max:264VACRoHS Compliant: Yes
Datasheet
Description
POWER METER, POSITIVE LCD, IP65; No. of Digits / Alpha:-; Meter Function:Power; Meter Range:0V to 300V, 0A to 1kA; Digit Height:-; Panel Cutout Height:68mm; Panel Cutout Width:68mm; Supply Voltage Min:90VAC; Supply Voltage Max:264VACRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Meter, Positive Lcd, Ip65; No. Of Digits / Alpha Trumeter - 79Y9079 - Newark, An Avnet Company
Chicago, IL, United States
Power Meter, Positive Lcd, Ip65; No. Of Digits / Alpha Trumeter
79Y9079
Power Meter, Positive Lcd, Ip65; No. Of Digits / Alpha Trumeter 79Y9079
POWER METER, POSITIVE LCD, IP65; No. of Digits / Alpha:-; Meter Function:Power; Meter Range:0V to 300V, 0A to 1kA; Digit Height:-; Panel Cutout Height:68mm; Panel Cutout Width:68mm; Supply Voltage Min:90VAC; Supply Voltage Max:264VACRoHS Compliant: Yes

POWER METER, POSITIVE LCD, IP65; No. of Digits / Alpha:-; Meter Function:Power; Meter Range:0V to 300V, 0A to 1kA; Digit Height:-; Panel Cutout Height:68mm; Panel Cutout Width:68mm; Supply Voltage Min:90VAC; Supply Voltage Max:264VACRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 79Y9079
Product Name Power Meter, Positive Lcd, Ip65; No. Of Digits / Alpha Trumeter
Display Technology LCD
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MFM383A-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
2 suppliers
Meters - PCE-ND30 - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LCD - Green Characters, Backlight
View Details
2 suppliers
Plug & Play Smart Digital Panel Mount Load Cell Meter - DPM-3 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 7.0
Display Technology LED
View Details