Trumeter Company, Inc. Power Meter, Negative Lcd, Ip65; No. Of Digits / Alpha Trumeter APM-POWER-ANO

Description
POWER METER, NEGATIVE LCD, IP65; No. of Digits / Alpha:-; Meter Function:Power; Meter Range:0V to 300V, 0A to 1kA; Digit Height:-; Panel Cutout Height:68mm; Panel Cutout Width:68mm; Supply Voltage Min:90VAC; Supply Voltage Max:264VACRoHS Compliant: Yes
Datasheet
Description
POWER METER, NEGATIVE LCD, IP65; No. of Digits / Alpha:-; Meter Function:Power; Meter Range:0V to 300V, 0A to 1kA; Digit Height:-; Panel Cutout Height:68mm; Panel Cutout Width:68mm; Supply Voltage Min:90VAC; Supply Voltage Max:264VACRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Meter, Negative Lcd, Ip65; No. Of Digits / Alpha Trumeter - 79Y9078 - Newark, An Avnet Company
Chicago, IL, United States
Power Meter, Negative Lcd, Ip65; No. Of Digits / Alpha Trumeter
79Y9078
Power Meter, Negative Lcd, Ip65; No. Of Digits / Alpha Trumeter 79Y9078
POWER METER, NEGATIVE LCD, IP65; No. of Digits / Alpha:-; Meter Function:Power; Meter Range:0V to 300V, 0A to 1kA; Digit Height:-; Panel Cutout Height:68mm; Panel Cutout Width:68mm; Supply Voltage Min:90VAC; Supply Voltage Max:264VACRoHS Compliant: Yes

POWER METER, NEGATIVE LCD, IP65; No. of Digits / Alpha:-; Meter Function:Power; Meter Range:0V to 300V, 0A to 1kA; Digit Height:-; Panel Cutout Height:68mm; Panel Cutout Width:68mm; Supply Voltage Min:90VAC; Supply Voltage Max:264VACRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 79Y9078
Product Name Power Meter, Negative Lcd, Ip65; No. Of Digits / Alpha Trumeter
Display Technology LCD
Unlock Full Specs
to access all available technical data

Similar Products

830XS2 Digital Indicator | Panel-mount Housing 144 x 72 mm | Intrinsically Safe Optional - 830XS2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details
 - DIN Digital Panel Meter for Batch Controller Pulse Input - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details