Trumeter Company, Inc. Meters APM-MICRO-ANO

Description
Current (Ammeter) LCD - Black Characters, Tri Color Backlight Display Panel Mount
Request a Quote Datasheet
Description
Current (Ammeter) LCD - Black Characters, Tri Color Backlight Display Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 5737-APM-MICRO-ANO-ND - DigiKey
Thief River Falls, MN, United States
Current (Ammeter) LCD - Black Characters, Tri Color Backlight Display Panel Mount

Current (Ammeter) LCD - Black Characters, Tri Color Backlight Display Panel Mount

Buy Now Datasheet
Panel Meters - APM-MICRO-ANO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
APM-MICRO-ANO
Panel Meters APM-MICRO-ANO
Ammeter LCD - Black Characters, Tri Color Backlight Display Panel Mount

Ammeter LCD - Black Characters, Tri Color Backlight Display Panel Mount

Buy Now Datasheet
Panel Meter, 4Digit, 200Ua, Negative Lcd; No. Of Digits / Alpha Trumeter - 31AJ4295 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, 4Digit, 200Ua, Negative Lcd; No. Of Digits / Alpha Trumeter
31AJ4295
Panel Meter, 4Digit, 200Ua, Negative Lcd; No. Of Digits / Alpha Trumeter 31AJ4295
PANEL METER, 4DIGIT, 200UA, NEGATIVE LCD; No. of Digits / Alpha:4; Meter Function:DC Current; Meter Range:0µA to 200µA; Digit Height:12mm; Panel Cutout Height:68mm; Panel Cutout Width:68mm; Supply Voltage Min:12VDC RoHS Compliant: Yes

PANEL METER, 4DIGIT, 200UA, NEGATIVE LCD; No. of Digits / Alpha:4; Meter Function:DC Current; Meter Range:0µA to 200µA; Digit Height:12mm; Panel Cutout Height:68mm; Panel Cutout Width:68mm; Supply Voltage Min:12VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 5737-APM-MICRO-ANO-ND APM-MICRO-ANO 31AJ4295
Product Name Meters Panel Meters Panel Meter, 4Digit, 200Ua, Negative Lcd; No. Of Digits / Alpha Trumeter
Outputs Analog, Digital (2)
Display Technology LCD LCD
Width 68.07 mm (2.68 inch)
Height 68.07 mm (2.68 inch)
Operating Temperature 14 to 140 F (-10 to 60 C) 14 to 140 F (-10 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Plug & Play Smart Digital Panel Mount Load Cell Meter - DPM-3 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 7.0
Display Technology LED
View Details
830XS2 Digital Indicator | Panel-mount Housing 144 x 72 mm | Intrinsically Safe Optional - 830XS2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details
Multi Function Panel Meters - 629978 - RS Components, Ltd.
Specs
Number Digits 4.0
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details
 - Digital Panel Meter for Batch Controller Analog Input - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details