Trumeter Company, Inc. Meters APM-MAX-M23-PU-4R

Description
Process Meter LCD - Black Characters, Quad Color Backlight Display Panel Mount
Request a Quote Datasheet
Description
Process Meter LCD - Black Characters, Quad Color Backlight Display Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 5737-APM-MAX-M23-PU-4R-ND - DigiKey
Thief River Falls, MN, United States
Process Meter LCD - Black Characters, Quad Color Backlight Display Panel Mount

Process Meter LCD - Black Characters, Quad Color Backlight Display Panel Mount

Buy Now Datasheet
Panel Meter, 4Digit, Process/shunt, 240V; No. Of Digits / Alpha Trumeter - 40AH1872 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, 4Digit, Process/shunt, 240V; No. Of Digits / Alpha Trumeter
40AH1872
Panel Meter, 4Digit, Process/shunt, 240V; No. Of Digits / Alpha Trumeter 40AH1872
PANEL METER, 4DIGIT, PROCESS/SHUNT, 240V; No. of Digits / Alpha:4; Meter Function:Process / Shunt; Meter Range:0VDC to 10VDC, 0mVDC to 500mVDC, 0mA to 50mA, 0A to 5A, 0Hz to 400Hz; Digit Height:14.5mm; Panel Cutout Height:68mm RoHS Compliant: Yes

PANEL METER, 4DIGIT, PROCESS/SHUNT, 240V; No. of Digits / Alpha:4; Meter Function:Process / Shunt; Meter Range:0VDC to 10VDC, 0mVDC to 500mVDC, 0mA to 50mA, 0A to 5A, 0Hz to 400Hz; Digit Height:14.5mm; Panel Cutout Height:68mm RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Meters - APM-MAX-M23-PU-4R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
APM-MAX-M23-PU-4R
Panel Meters APM-MAX-M23-PU-4R
Process Meter LCD - Black Characters, Quad Color Backlight Display Panel Mount

Process Meter LCD - Black Characters, Quad Color Backlight Display Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 5737-APM-MAX-M23-PU-4R-ND 40AH1872 APM-MAX-M23-PU-4R
Product Name Meters Panel Meter, 4Digit, Process/shunt, 240V; No. Of Digits / Alpha Trumeter Panel Meters
Outputs Analog, Digital (2)
Display Technology LCD
Voltage Range 0.0 to 10 volts 0.0 volts 100 to 240 volts
Frequency Range ? to 400 Hz
Input Type DC Voltage Process / Shunt
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - DPM-200 - BinMaster, Inc.
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 4.0
View Details
6 Digit LED Display Panel Meter - SANTEST GKS-01 - Exsenco, LLC
Specs
Outputs Parallel Communications (optional feature); Serial Communications
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
View Details
830S2 Digital Indicator | Panel-mount Housing 144 x 72 mm - 830S2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details