Trumeter Company, Inc. Panel Meters APM-MAX-M23-PL-4R

Description
Process Meter LCD - Black Characters, Quad Color Backlight Display Panel Mount
Datasheet
Description
Process Meter LCD - Black Characters, Quad Color Backlight Display Panel Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Meters - APM-MAX-M23-PL-4R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
APM-MAX-M23-PL-4R
Panel Meters APM-MAX-M23-PL-4R
Process Meter LCD - Black Characters, Quad Color Backlight Display Panel Mount

Process Meter LCD - Black Characters, Quad Color Backlight Display Panel Mount

Buy Now Datasheet
Monitor, Modbus Rtu, Process/shunt; No. Of Digits / Alpha Trumeter - 37AJ7712 - Newark, An Avnet Company
Chicago, IL, United States
Monitor, Modbus Rtu, Process/shunt; No. Of Digits / Alpha Trumeter
37AJ7712
Monitor, Modbus Rtu, Process/shunt; No. Of Digits / Alpha Trumeter 37AJ7712
MONITOR, MODBUS RTU, PROCESS/SHUNT; No. of Digits / Alpha:4; Meter Function:Process / Shunt; Meter Range:0VDC to 10VDC / 0mVDC to 500mVDC / 0mA to 50mA / 0A to 5A / 0Hz to 400Hz; Digit Height:14.5mm; Panel Cutout Height:68mm RoHS Compliant: Yes

MONITOR, MODBUS RTU, PROCESS/SHUNT; No. of Digits / Alpha:4; Meter Function:Process / Shunt; Meter Range:0VDC to 10VDC / 0mVDC to 500mVDC / 0mA to 50mA / 0A to 5A / 0Hz to 400Hz; Digit Height:14.5mm; Panel Cutout Height:68mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters
Product Number APM-MAX-M23-PL-4R 37AJ7712
Product Name Panel Meters Monitor, Modbus Rtu, Process/shunt; No. Of Digits / Alpha Trumeter
Voltage Range 12 to 24 volts 0.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details
 - Digital Panel Meters for Dual-Channel Pulse Input Totalizer Applications, L60000FR - Laurel Electronics LLC
Specs
Outputs Analog
Features Totalizer
Display Type Numeric
View Details
830S1 Digital Indicator | Panel-mount Housing 96 x 48 mm - 830S1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details