Trumeter Company, Inc. Monitor, Modbus Rtu, Process/shunt; No. Of Digits / Alpha Trumeter APM-MAX-M23-NU-4R

Description
MONITOR, MODBUS RTU, PROCESS/SHUNT; No. of Digits / Alpha:4; Meter Function:Process / Shunt; Meter Range:0VDC to 10VDC / 0mVDC to 500mVDC / 0mA to 50mA / 0A to 5A / 0Hz to 400Hz; Digit Height:14.5mm; Panel Cutout Height:68mm RoHS Compliant: Yes
Datasheet
Description
MONITOR, MODBUS RTU, PROCESS/SHUNT; No. of Digits / Alpha:4; Meter Function:Process / Shunt; Meter Range:0VDC to 10VDC / 0mVDC to 500mVDC / 0mA to 50mA / 0A to 5A / 0Hz to 400Hz; Digit Height:14.5mm; Panel Cutout Height:68mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Monitor, Modbus Rtu, Process/shunt; No. Of Digits / Alpha Trumeter - 37AJ7710 - Newark, An Avnet Company
Chicago, IL, United States
Monitor, Modbus Rtu, Process/shunt; No. Of Digits / Alpha Trumeter
37AJ7710
Monitor, Modbus Rtu, Process/shunt; No. Of Digits / Alpha Trumeter 37AJ7710
MONITOR, MODBUS RTU, PROCESS/SHUNT; No. of Digits / Alpha:4; Meter Function:Process / Shunt; Meter Range:0VDC to 10VDC / 0mVDC to 500mVDC / 0mA to 50mA / 0A to 5A / 0Hz to 400Hz; Digit Height:14.5mm; Panel Cutout Height:68mm RoHS Compliant: Yes

MONITOR, MODBUS RTU, PROCESS/SHUNT; No. of Digits / Alpha:4; Meter Function:Process / Shunt; Meter Range:0VDC to 10VDC / 0mVDC to 500mVDC / 0mA to 50mA / 0A to 5A / 0Hz to 400Hz; Digit Height:14.5mm; Panel Cutout Height:68mm RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Meters - APM-MAX-M23-NU-4R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
APM-MAX-M23-NU-4R
Panel Meters APM-MAX-M23-NU-4R
Process Meter LCD - Black Characters, Quad Color Backlight Display Panel Mount

Process Meter LCD - Black Characters, Quad Color Backlight Display Panel Mount

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters
Product Number 37AJ7710 APM-MAX-M23-NU-4R
Product Name Monitor, Modbus Rtu, Process/shunt; No. Of Digits / Alpha Trumeter Panel Meters
Number Digits 4.0
Unlock Full Specs
to access all available technical data

Similar Products

830R Digital Indicator | Surface-mounted Enclosure / Field Housing IP65 - 830R - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
View Details
 - Digital Panel Meters for 6 Digit Digital Stopwatch and Timer Applications, L60000FR - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details