MONITOR, TCP/IP & RTU, PROCESS/SHUNT; No. of Digits / Alpha:4; Meter Function:Process / Shunt; Meter Range:0VDC to 10VDC / 0mVDC to 500mVDC / 0mA to 50mA / 0A to 5A / 0Hz to 400Hz; Digit Height:14.5mm; Panel Cutout Height:68mm RoHS Compliant: Yes
Process Meter LCD - Black Characters, Quad Color Backlight Display Panel Mount
| Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters |
| Product Number | 37AJ7709 | APM-MAX-M23-NU-4B |
| Product Name | Monitor, Tcp/ip & Rtu, Process/shunt; No. Of Digits / Alpha Trumeter | Panel Meters |
| Number Digits | 4.0 |