Trumeter Company, Inc. Panel Meters APM-MAX-M23-NL-4R

Description
Process Meter LCD - Black Characters, Quad Color Backlight Display Panel Mount
Datasheet
Description
Process Meter LCD - Black Characters, Quad Color Backlight Display Panel Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Meters - APM-MAX-M23-NL-4R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
APM-MAX-M23-NL-4R
Panel Meters APM-MAX-M23-NL-4R
Process Meter LCD - Black Characters, Quad Color Backlight Display Panel Mount

Process Meter LCD - Black Characters, Quad Color Backlight Display Panel Mount

Buy Now Datasheet
Monitor, Modbus Rtu, Process/shunt; No. Of Digits / Alpha Trumeter - 37AJ7708 - Newark, An Avnet Company
Chicago, IL, United States
Monitor, Modbus Rtu, Process/shunt; No. Of Digits / Alpha Trumeter
37AJ7708
Monitor, Modbus Rtu, Process/shunt; No. Of Digits / Alpha Trumeter 37AJ7708
MONITOR, MODBUS RTU, PROCESS/SHUNT; No. of Digits / Alpha:4; Meter Function:Process / Shunt; Meter Range:0VDC to 10VDC / 0mVDC to 500mVDC / 0mA to 50mA / 0A to 5A / 0Hz to 400Hz; Digit Height:14.5mm; Panel Cutout Height:68mm RoHS Compliant: Yes

MONITOR, MODBUS RTU, PROCESS/SHUNT; No. of Digits / Alpha:4; Meter Function:Process / Shunt; Meter Range:0VDC to 10VDC / 0mVDC to 500mVDC / 0mA to 50mA / 0A to 5A / 0Hz to 400Hz; Digit Height:14.5mm; Panel Cutout Height:68mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters
Product Number APM-MAX-M23-NL-4R 37AJ7708
Product Name Panel Meters Monitor, Modbus Rtu, Process/shunt; No. Of Digits / Alpha Trumeter
Voltage Range 12 to 24 volts 0.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
Process Level Indicator - CM15 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Outputs Analog; Serial Communications; Relay
Features Alarms; OnOff; Set Points
Display Type Numeric
View Details
Digital Panel Meter - DPM-100 - BinMaster, Inc.
Specs
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 6.0
View Details
 - Digital Panel Meter for Batch Controller Analog Input - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details