Trumeter Company, Inc. Meters APM-MAX-M23-NL-4B

Description
Process Meter LCD - Black Characters, Quad Color Backlight Display Panel Mount
Request a Quote Datasheet
Description
Process Meter LCD - Black Characters, Quad Color Backlight Display Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 5737-APM-MAX-M23-NL-4B-ND - DigiKey
Thief River Falls, MN, United States
Process Meter LCD - Black Characters, Quad Color Backlight Display Panel Mount

Process Meter LCD - Black Characters, Quad Color Backlight Display Panel Mount

Buy Now Datasheet
Monitor, Tcp/ip & Rtu, Process/shunt; No. Of Digits / Alpha Trumeter - 37AJ7707 - Newark, An Avnet Company
Chicago, IL, United States
Monitor, Tcp/ip & Rtu, Process/shunt; No. Of Digits / Alpha Trumeter
37AJ7707
Monitor, Tcp/ip & Rtu, Process/shunt; No. Of Digits / Alpha Trumeter 37AJ7707
MONITOR, TCP/IP & RTU, PROCESS/SHUNT; No. of Digits / Alpha:4; Meter Function:Process / Shunt; Meter Range:0VDC to 10VDC / 0mVDC to 500mVDC / 0mA to 50mA / 0A to 5A / 0Hz to 400Hz; Digit Height:14.5mm; Panel Cutout Height:68mm RoHS Compliant: Yes

MONITOR, TCP/IP & RTU, PROCESS/SHUNT; No. of Digits / Alpha:4; Meter Function:Process / Shunt; Meter Range:0VDC to 10VDC / 0mVDC to 500mVDC / 0mA to 50mA / 0A to 5A / 0Hz to 400Hz; Digit Height:14.5mm; Panel Cutout Height:68mm RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Meters - APM-MAX-M23-NL-4B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
APM-MAX-M23-NL-4B
Panel Meters APM-MAX-M23-NL-4B
Process Meter LCD - Black Characters, Quad Color Backlight Display Panel Mount

Process Meter LCD - Black Characters, Quad Color Backlight Display Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 5737-APM-MAX-M23-NL-4B-ND 37AJ7707 APM-MAX-M23-NL-4B
Product Name Meters Monitor, Tcp/ip & Rtu, Process/shunt; No. Of Digits / Alpha Trumeter Panel Meters
Outputs Analog, Digital (2)
Display Technology LCD
Voltage Range 0.0 to 10 volts 0.0 volts 12 to 24 volts
Frequency Range ? to 400 Hz
Input Type DC Voltage Process / Shunt
Unlock Full Specs
to access all available technical data

Similar Products

5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Field Indicator - JDF200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Displays Bargraph; Intrinsically safe
Display Type Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Ultra-Fast Plug & Play Smart Portable Hand-Held Load Cell Indicator - SSI Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Serial Communications; Relay
Features Alarms; Displays Bargraph; Conditioning
Display Type Numeric; Combination
View Details