Trumeter Company, Inc. Meters APM-MAX-M21-PU-4R

Description
Multifunction Meter (Current, Voltage, Frequency, Power) LCD - Black Characters, Quad Color Backlight Display Panel Mount
Request a Quote Datasheet
Description
Multifunction Meter (Current, Voltage, Frequency, Power) LCD - Black Characters, Quad Color Backlight Display Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 5737-APM-MAX-M21-PU-4R-ND - DigiKey
Thief River Falls, MN, United States
Multifunction Meter (Current, Voltage, Frequency, Power) LCD - Black Characters, Quad Color Backlight Display Panel Mount

Multifunction Meter (Current, Voltage, Frequency, Power) LCD - Black Characters, Quad Color Backlight Display Panel Mount

Buy Now Datasheet
Digital Panel Meter, 4Digit, Lcd, 240Vac; No. Of Digits / Alpha Trumeter - 40AH1870 - Newark, An Avnet Company
Chicago, IL, United States
Digital Panel Meter, 4Digit, Lcd, 240Vac; No. Of Digits / Alpha Trumeter
40AH1870
Digital Panel Meter, 4Digit, Lcd, 240Vac; No. Of Digits / Alpha Trumeter 40AH1870
DIGITAL PANEL METER, 4DIGIT, LCD, 240VAC; No. of Digits / Alpha:4; Meter Function:Current, Frequency, Power, Voltage; Meter Range:0VAC to 600VAC / 0VDC to 600VDC / 0mVDC to 500mVDC / 0A to 5A / 0Hz to 400Hz; Digit Height:14.5mm RoHS Compliant: Yes

DIGITAL PANEL METER, 4DIGIT, LCD, 240VAC; No. of Digits / Alpha:4; Meter Function:Current, Frequency, Power, Voltage; Meter Range:0VAC to 600VAC / 0VDC to 600VDC / 0mVDC to 500mVDC / 0A to 5A / 0Hz to 400Hz; Digit Height:14.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Meters - APM-MAX-M21-PU-4R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
APM-MAX-M21-PU-4R
Panel Meters APM-MAX-M21-PU-4R
Multifunction Meter LCD - Black Characters, Quad Color Backlight Display Panel Mount

Multifunction Meter LCD - Black Characters, Quad Color Backlight Display Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 5737-APM-MAX-M21-PU-4R-ND 40AH1870 APM-MAX-M21-PU-4R
Product Name Meters Digital Panel Meter, 4Digit, Lcd, 240Vac; No. Of Digits / Alpha Trumeter Panel Meters
Outputs Analog, Digital (2)
Display Technology LCD LCD
Voltage Range 0.0 to 10 volts 0.0 volts 100 to 240 volts
Frequency Range ? to 400 Hz
Input Type DC Voltage Frequency; Current, Frequency, Power, Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Loop-powered Process Meter - DPM-400 - BinMaster, Inc.
Specs
Features Adjustable Display; Alarms; Displays Bargraph
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
 - Digital Panel Meters for Batch Controller Pulse Input Applications, L80000FR - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Field Indicator - JDF200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Displays Bargraph; Intrinsically safe
Display Type Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details