Trumeter Company, Inc. Panel Meters APM-MAX-M21-PL-4R

Description
Multifunction Meter LCD - Black Characters, Quad Color Backlight Display Panel Mount
Datasheet
Description
Multifunction Meter LCD - Black Characters, Quad Color Backlight Display Panel Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Meters - APM-MAX-M21-PL-4R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
APM-MAX-M21-PL-4R
Panel Meters APM-MAX-M21-PL-4R
Multifunction Meter LCD - Black Characters, Quad Color Backlight Display Panel Mount

Multifunction Meter LCD - Black Characters, Quad Color Backlight Display Panel Mount

Buy Now Datasheet
Monitor, Modbus Rtu, Amp/freq/pwr/volt; No. Of Digits / Alpha Trumeter - 37AJ7706 - Newark, An Avnet Company
Chicago, IL, United States
Monitor, Modbus Rtu, Amp/freq/pwr/volt; No. Of Digits / Alpha Trumeter
37AJ7706
Monitor, Modbus Rtu, Amp/freq/pwr/volt; No. Of Digits / Alpha Trumeter 37AJ7706
MONITOR, MODBUS RTU, AMP/FREQ/PWR/VOLT; No. of Digits / Alpha:4; Meter Function:Current, Frequency, Power, Voltage; Meter Range:0VAC to 600VAC / 0VDC to 600VDC / 0mVDC to 500mVDC / 0A to 5A / 0Hz to 400Hz; Digit Height:14.5mm RoHS Compliant: Yes

MONITOR, MODBUS RTU, AMP/FREQ/PWR/VOLT; No. of Digits / Alpha:4; Meter Function:Current, Frequency, Power, Voltage; Meter Range:0VAC to 600VAC / 0VDC to 600VDC / 0mVDC to 500mVDC / 0A to 5A / 0Hz to 400Hz; Digit Height:14.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters
Product Number APM-MAX-M21-PL-4R 37AJ7706
Product Name Panel Meters Monitor, Modbus Rtu, Amp/freq/pwr/volt; No. Of Digits / Alpha Trumeter
Voltage Range 12 to 24 volts 0.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
Multi Function Panel Meters - 2102707 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type Flow, rate, speed
Width 68 mm (2.68 inch)
View Details