Trumeter Company, Inc. Meters APM-MAX-M21-PL-4B

Description
Multifunction Meter (Current, Voltage, Frequency, Power) LCD - Black Characters, Quad Color Backlight Display Panel Mount
Request a Quote Datasheet
Description
Multifunction Meter (Current, Voltage, Frequency, Power) LCD - Black Characters, Quad Color Backlight Display Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 5737-APM-MAX-M21-PL-4B-ND - DigiKey
Thief River Falls, MN, United States
Multifunction Meter (Current, Voltage, Frequency, Power) LCD - Black Characters, Quad Color Backlight Display Panel Mount

Multifunction Meter (Current, Voltage, Frequency, Power) LCD - Black Characters, Quad Color Backlight Display Panel Mount

Buy Now Datasheet
Panel Meters - APM-MAX-M21-PL-4B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
APM-MAX-M21-PL-4B
Panel Meters APM-MAX-M21-PL-4B
Multifunction Meter LCD - Black Characters, Quad Color Backlight Display Panel Mount

Multifunction Meter LCD - Black Characters, Quad Color Backlight Display Panel Mount

Buy Now Datasheet
Monitor, Tcp/ip & Rtu, Amp/freq/pwr/volt; No. Of Digits / Alpha Trumeter - 37AJ7705 - Newark, An Avnet Company
Chicago, IL, United States
Monitor, Tcp/ip & Rtu, Amp/freq/pwr/volt; No. Of Digits / Alpha Trumeter
37AJ7705
Monitor, Tcp/ip & Rtu, Amp/freq/pwr/volt; No. Of Digits / Alpha Trumeter 37AJ7705
MONITOR, TCP/IP & RTU, AMP/FREQ/PWR/VOLT; No. of Digits / Alpha:4; Meter Function:Current, Frequency, Power, Voltage; Meter Range:0VAC to 600VAC / 0VDC to 600VDC / 0mVDC to 500mVDC / 0A to 5A / 0Hz to 400Hz; Digit Height:14.5mm RoHS Compliant: Yes

MONITOR, TCP/IP & RTU, AMP/FREQ/PWR/VOLT; No. of Digits / Alpha:4; Meter Function:Current, Frequency, Power, Voltage; Meter Range:0VAC to 600VAC / 0VDC to 600VDC / 0mVDC to 500mVDC / 0A to 5A / 0Hz to 400Hz; Digit Height:14.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 5737-APM-MAX-M21-PL-4B-ND APM-MAX-M21-PL-4B 37AJ7705
Product Name Meters Panel Meters Monitor, Tcp/ip & Rtu, Amp/freq/pwr/volt; No. Of Digits / Alpha Trumeter
Outputs Analog, Digital (2)
Display Technology LCD
Current Range 0.0 to ? amps
Frequency Range ? to 400 Hz
Input Type AC Voltage Frequency; Current, Frequency, Power, Voltage
Unlock Full Specs
to access all available technical data

Similar Products

6 Digit LED Display Panel Meter - SANTEST GKS-01 - Exsenco, LLC
Specs
Outputs Parallel Communications (optional feature); Serial Communications
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
View Details
6-ch Array Front Panel LAN-XI - UA-2112--060- - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 1
Input Type IEPE / CCLD
View Details
Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Intelligent Panel Mount Meter Amplifier / Conditioner - DPM-2 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 6.0
Display Technology LED
View Details