Trumeter Company, Inc. Meters APM-MAX-M21-NU-4B

Description
Multifunction Meter (Current, Voltage, Frequency, Power) LCD - Black Characters, Quad Color Backlight Display Panel Mount
Request a Quote Datasheet
Description
Multifunction Meter (Current, Voltage, Frequency, Power) LCD - Black Characters, Quad Color Backlight Display Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 5737-APM-MAX-M21-NU-4B-ND - DigiKey
Thief River Falls, MN, United States
Multifunction Meter (Current, Voltage, Frequency, Power) LCD - Black Characters, Quad Color Backlight Display Panel Mount

Multifunction Meter (Current, Voltage, Frequency, Power) LCD - Black Characters, Quad Color Backlight Display Panel Mount

Buy Now Datasheet
Panel Meters - APM-MAX-M21-NU-4B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
APM-MAX-M21-NU-4B
Panel Meters APM-MAX-M21-NU-4B
Multifunction Meter LCD - Black Characters, Quad Color Backlight Display Panel Mount

Multifunction Meter LCD - Black Characters, Quad Color Backlight Display Panel Mount

Buy Now Datasheet
VOLT, AMP, FREQ, PWR, MOD TCP/IP

VOLT, AMP, FREQ, PWR, MOD TCP/IP

Supplier's Site Datasheet
Monitor, Tcp/ip & Rtu, Amp/freq/pwr/volt; No. Of Digits / Alpha Trumeter - 37AJ7703 - Newark, An Avnet Company
Chicago, IL, United States
Monitor, Tcp/ip & Rtu, Amp/freq/pwr/volt; No. Of Digits / Alpha Trumeter
37AJ7703
Monitor, Tcp/ip & Rtu, Amp/freq/pwr/volt; No. Of Digits / Alpha Trumeter 37AJ7703
MONITOR, TCP/IP & RTU, AMP/FREQ/PWR/VOLT; No. of Digits / Alpha:4; Meter Function:Current, Frequency, Power, Voltage; Meter Range:0VAC to 600VAC / 0VDC to 600VDC / 0mVDC to 500mVDC / 0A to 5A / 0Hz to 400Hz; Digit Height:14.5mm RoHS Compliant: Yes

MONITOR, TCP/IP & RTU, AMP/FREQ/PWR/VOLT; No. of Digits / Alpha:4; Meter Function:Current, Frequency, Power, Voltage; Meter Range:0VAC to 600VAC / 0VDC to 600VDC / 0mVDC to 500mVDC / 0A to 5A / 0Hz to 400Hz; Digit Height:14.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 5737-APM-MAX-M21-NU-4B-ND APM-MAX-M21-NU-4B APM-MAX-M21-NU-4B 37AJ7703
Product Name Meters Panel Meters Meters Monitor, Tcp/ip & Rtu, Amp/freq/pwr/volt; No. Of Digits / Alpha Trumeter
Outputs Analog, Digital (2)
Display Technology LCD
Current Range 0.0 to ? amps
Frequency Range ? to 400 Hz
Input Type AC Voltage Frequency; Current, Frequency, Power, Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Array Front Panel LAN-XI 11 Modules - UA-2145-D-- - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 132
Input Type 200V condensor microphones
View Details
Digital Panel Meter - DPM-100 - BinMaster, Inc.
Specs
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 6.0
View Details