RS Components, Ltd.
Multi Function Panel Meters
1250659
Description
Simex SRP-147 24VDC
Request a Quote
Email Supplier
Description
Simex SRP-147 24VDC
Request a Quote
Email Supplier
Suppliers
Multi Function Panel Meters
1250659
Supplier's Site
Technical Specifications
|
Product Category
|
Digital Panel Meters |
|
Product Number
|
1250659 |
|
Product Name
|
Multi Function Panel Meters |
|
Number Digits
|
4.0
|
Unlock Full Specs
to access all available technical data
Similar Products
Number Digits
4.0
Input Type
AC Voltage; DC Voltage; Frequency; Voltage, Frequency
Width
68 mm (2.68 inch)
View Details
Number Digits
4.0
Width
68 mm (2.68 inch)
Height
68 mm (2.68 inch)
View Details
Number Digits
5.0
Input Type
AC Voltage; DC Voltage; AC Current; DC Current; Standard current, standard voltage
Depth
64 mm (2.52 inch)
View Details
Number Digits
4.0
Input Type
Frequency; Frequency
Width
68 mm (2.68 inch)
View Details