Trumeter Company, Inc. Meters APM-M2-APO

Description
Multifunction Meter (Current, Voltage, Frequency) LCD - Black Characters, Tri Color Backlight Display Panel Mount
Request a Quote Datasheet
Description
Multifunction Meter (Current, Voltage, Frequency) LCD - Black Characters, Tri Color Backlight Display Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 5737-APM-M2-APO-ND - DigiKey
Thief River Falls, MN, United States
Multifunction Meter (Current, Voltage, Frequency) LCD - Black Characters, Tri Color Backlight Display Panel Mount

Multifunction Meter (Current, Voltage, Frequency) LCD - Black Characters, Tri Color Backlight Display Panel Mount

Buy Now Datasheet
Panel Meters - APM-M2-APO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
APM-M2-APO
Panel Meters APM-M2-APO
Multifunction Meter LCD - Black Characters, Tri Color Backlight Display Panel Mount

Multifunction Meter LCD - Black Characters, Tri Color Backlight Display Panel Mount

Buy Now Datasheet
Advanced Panel Meter, Volt/amp/freq; No. Of Digits / Alpha Trumeter - 44AC3899 - Newark, An Avnet Company
Chicago, IL, United States
Advanced Panel Meter, Volt/amp/freq; No. Of Digits / Alpha Trumeter
44AC3899
Advanced Panel Meter, Volt/amp/freq; No. Of Digits / Alpha Trumeter 44AC3899
ADVANCED PANEL METER, VOLT/AMP/FREQ; No. of Digits / Alpha:4; Meter Function:Current, Frequency, Voltage; Meter Range:0A to 5A / 0V to 600V / 2Hz to 400Hz; Digit Height:12mm; Panel Cutout Height:68mm; Panel Cutout Width:68mm RoHS Compliant: Yes

ADVANCED PANEL METER, VOLT/AMP/FREQ; No. of Digits / Alpha:4; Meter Function:Current, Frequency, Voltage; Meter Range:0A to 5A / 0V to 600V / 2Hz to 400Hz; Digit Height:12mm; Panel Cutout Height:68mm; Panel Cutout Width:68mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 5737-APM-M2-APO-ND APM-M2-APO 44AC3899
Product Name Meters Panel Meters Advanced Panel Meter, Volt/amp/freq; No. Of Digits / Alpha Trumeter
Outputs Analog (2), Digital (2)
Display Technology LCD
Current Range 0.0 to ? amps 0.0 amps
Frequency Range ? to 400 Hz
Input Type AC Voltage Frequency; Current, Frequency, Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - DPM-200 - BinMaster, Inc.
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 4.0
View Details
Meters - PCE-ND30 - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LCD - Green Characters, Backlight
View Details
2 suppliers
Multi Function Panel Meters - 2314116 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Frequency; Single Phase AC Power; DC Power; Current, Voltage, Frequency, Power
Width 68 mm (2.68 inch)
View Details
Digital Panel Meter - MP14-110V-CU - Altech Corp.
Specs
Display Technology LED
Current Range 0.2500 to 6 amps
Frequency Range 50 to 60 Hz
View Details