Trumeter Company, Inc. Meters APM-M2-ANO

Description
Multifunction Meter (Current, Voltage, Frequency) LCD - Tri Color Characters, Backlight Display Panel Mount
Request a Quote Datasheet
Description
Multifunction Meter (Current, Voltage, Frequency) LCD - Tri Color Characters, Backlight Display Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 5737-APM-M2-ANO-ND - DigiKey
Thief River Falls, MN, United States
Multifunction Meter (Current, Voltage, Frequency) LCD - Tri Color Characters, Backlight Display Panel Mount

Multifunction Meter (Current, Voltage, Frequency) LCD - Tri Color Characters, Backlight Display Panel Mount

Buy Now Datasheet
Panel Meters - APM-M2-ANO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
APM-M2-ANO
Panel Meters APM-M2-ANO
Multifunction Meter LCD - Tri Color Characters, Backlight Display Panel Mount

Multifunction Meter LCD - Tri Color Characters, Backlight Display Panel Mount

Buy Now Datasheet
Advanced Panel Meter, Volt/amp/freq; No. Of Digits / Alpha Trumeter - 22AC9085 - Newark, An Avnet Company
Chicago, IL, United States
Advanced Panel Meter, Volt/amp/freq; No. Of Digits / Alpha Trumeter
22AC9085
Advanced Panel Meter, Volt/amp/freq; No. Of Digits / Alpha Trumeter 22AC9085
ADVANCED PANEL METER, VOLT/AMP/FREQ; No. of Digits / Alpha:4; Meter Function:Current, Frequency, Voltage; Meter Range:0A to 5A / 0V to 600V / 2Hz to 400Hz; Digit Height:12mm; Panel Cutout Height:68mm; Panel Cutout Width:68mm RoHS Compliant: Yes

ADVANCED PANEL METER, VOLT/AMP/FREQ; No. of Digits / Alpha:4; Meter Function:Current, Frequency, Voltage; Meter Range:0A to 5A / 0V to 600V / 2Hz to 400Hz; Digit Height:12mm; Panel Cutout Height:68mm; Panel Cutout Width:68mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 5737-APM-M2-ANO-ND APM-M2-ANO 22AC9085
Product Name Meters Panel Meters Advanced Panel Meter, Volt/amp/freq; No. Of Digits / Alpha Trumeter
Outputs Analog (2), Digital (2)
Display Technology LCD
Display Colors Multi
Current Range 0.0 to ? amps 0.0 amps
Frequency Range ? to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - Counters, Hour Meters - PCE-N15O - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LED - Red Characters
View Details
2 suppliers
Digital Panel Meter - VAF39A-110V-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers