Trumeter Company, Inc. Meters APM-FREQ-APO

Description
Frequency Meter LCD - Black Characters, Tri Color Backlight Display Panel Mount
Request a Quote Datasheet
Description
Frequency Meter LCD - Black Characters, Tri Color Backlight Display Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 5737-APM-FREQ-APO-ND - DigiKey
Thief River Falls, MN, United States
Frequency Meter LCD - Black Characters, Tri Color Backlight Display Panel Mount

Frequency Meter LCD - Black Characters, Tri Color Backlight Display Panel Mount

Buy Now Datasheet
Frequency Meter, 12Vac/dc To 24Vac/dc; No. Of Digits / Alpha Trumeter - 51X2409 - Newark, An Avnet Company
Chicago, IL, United States
Frequency Meter, 12Vac/dc To 24Vac/dc; No. Of Digits / Alpha Trumeter
51X2409
Frequency Meter, 12Vac/dc To 24Vac/dc; No. Of Digits / Alpha Trumeter 51X2409
FREQUENCY METER, 12VAC/DC TO 24VAC/DC; No. of Digits / Alpha:4; Meter Function:Frequency; Meter Range:0Hz to 400Hz; Digit Height:12mm; Panel Cutout Height:68.072mm; Panel Cutout Width:68.072mm; Supply Voltage Min:12V RoHS Compliant: Yes

FREQUENCY METER, 12VAC/DC TO 24VAC/DC; No. of Digits / Alpha:4; Meter Function:Frequency; Meter Range:0Hz to 400Hz; Digit Height:12mm; Panel Cutout Height:68.072mm; Panel Cutout Width:68.072mm; Supply Voltage Min:12V RoHS Compliant: Yes

Supplier's Site
Panel Meters - APM-FREQ-APO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
APM-FREQ-APO
Panel Meters APM-FREQ-APO
Frequency Meter LCD - Black Characters, Tri Color Backlight Display Panel Mount

Frequency Meter LCD - Black Characters, Tri Color Backlight Display Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 5737-APM-FREQ-APO-ND 51X2409 APM-FREQ-APO
Product Name Meters Frequency Meter, 12Vac/dc To 24Vac/dc; No. Of Digits / Alpha Trumeter Panel Meters
Outputs Analog (2), Digital (2)
Display Technology LCD
Frequency Range 2 to 400 Hz
Input Type Frequency Frequency; Frequency
Width 68 mm (2.68 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Loop-powered Process Meter - DPM-400 - BinMaster, Inc.
Specs
Features Adjustable Display; Alarms; Displays Bargraph
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
6 Digit LED Display Panel Meter - SANTEST GKS-01 - Exsenco, LLC
Specs
Outputs Parallel Communications (optional feature); Serial Communications
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
View Details
830XS1 Digital Indicator | Panel-mount Housing 96 x 48 mm | Intrinsically Safe Optional - 830XS1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details