Trumeter Company, Inc. Frequency Meter, 12Vac/dc To 24Vac/dc; No. Of Digits / Alpha Trumeter APM-FREQ-ANN

Description
FREQUENCY METER, 12VAC/DC TO 24VAC/DC; No. of Digits / Alpha:4; Meter Function:Frequency; Meter Range:0Hz to 400Hz; Digit Height:12mm; Panel Cutout Height:68.072mm; Panel Cutout Width:68.072mm; Supply Voltage Min:12V RoHS Compliant: Yes
Datasheet
Description
FREQUENCY METER, 12VAC/DC TO 24VAC/DC; No. of Digits / Alpha:4; Meter Function:Frequency; Meter Range:0Hz to 400Hz; Digit Height:12mm; Panel Cutout Height:68.072mm; Panel Cutout Width:68.072mm; Supply Voltage Min:12V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Frequency Meter, 12Vac/dc To 24Vac/dc; No. Of Digits / Alpha Trumeter - 51X2406 - Newark, An Avnet Company
Chicago, IL, United States
Frequency Meter, 12Vac/dc To 24Vac/dc; No. Of Digits / Alpha Trumeter
51X2406
Frequency Meter, 12Vac/dc To 24Vac/dc; No. Of Digits / Alpha Trumeter 51X2406
FREQUENCY METER, 12VAC/DC TO 24VAC/DC; No. of Digits / Alpha:4; Meter Function:Frequency; Meter Range:0Hz to 400Hz; Digit Height:12mm; Panel Cutout Height:68.072mm; Panel Cutout Width:68.072mm; Supply Voltage Min:12V RoHS Compliant: Yes

FREQUENCY METER, 12VAC/DC TO 24VAC/DC; No. of Digits / Alpha:4; Meter Function:Frequency; Meter Range:0Hz to 400Hz; Digit Height:12mm; Panel Cutout Height:68.072mm; Panel Cutout Width:68.072mm; Supply Voltage Min:12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 51X2406
Product Name Frequency Meter, 12Vac/dc To 24Vac/dc; No. Of Digits / Alpha Trumeter
Number Digits 4.0
Unlock Full Specs
to access all available technical data

Similar Products

Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
Digital Panel Meter - MA2301-110V-CU - Altech Corp.
Specs
Display Technology LCD
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
2 suppliers