Trumeter Company, Inc. Ct Meter, Positive Lcd, 12-24Vdc; No. Of Digits / Alpha Trumeter APM-CT-APN

Description
CT METER, POSITIVE LCD, 12-24VDC; No. of Digits / Alpha:4; Meter Function:AC Current; Meter Range:0A to 5A; Digit Height:12mm; Panel Cutout Height:68mm; Panel Cutout Width:68mm; Supply Voltage Min:12VDC; Supply Voltage Max:24VDC RoHS Compliant: Yes
Datasheet
Description
CT METER, POSITIVE LCD, 12-24VDC; No. of Digits / Alpha:4; Meter Function:AC Current; Meter Range:0A to 5A; Digit Height:12mm; Panel Cutout Height:68mm; Panel Cutout Width:68mm; Supply Voltage Min:12VDC; Supply Voltage Max:24VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ct Meter, Positive Lcd, 12-24Vdc; No. Of Digits / Alpha Trumeter - 79Y9076 - Newark, An Avnet Company
Chicago, IL, United States
Ct Meter, Positive Lcd, 12-24Vdc; No. Of Digits / Alpha Trumeter
79Y9076
Ct Meter, Positive Lcd, 12-24Vdc; No. Of Digits / Alpha Trumeter 79Y9076
CT METER, POSITIVE LCD, 12-24VDC; No. of Digits / Alpha:4; Meter Function:AC Current; Meter Range:0A to 5A; Digit Height:12mm; Panel Cutout Height:68mm; Panel Cutout Width:68mm; Supply Voltage Min:12VDC; Supply Voltage Max:24VDC RoHS Compliant: Yes

CT METER, POSITIVE LCD, 12-24VDC; No. of Digits / Alpha:4; Meter Function:AC Current; Meter Range:0A to 5A; Digit Height:12mm; Panel Cutout Height:68mm; Panel Cutout Width:68mm; Supply Voltage Min:12VDC; Supply Voltage Max:24VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 79Y9076
Product Name Ct Meter, Positive Lcd, 12-24Vdc; No. Of Digits / Alpha Trumeter
Number Digits 4.0
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Digital Panel Meter - MP14-110V-CU - Altech Corp.
Specs
Display Technology LED
Current Range 0.2500 to 6 amps
Frequency Range 50 to 60 Hz
View Details