Trumeter Company, Inc. Meters APM-CT-ANO

Description
Current (Ammeter) LCD - Tri Color Characters, Backlight Display Panel Mount
Request a Quote Datasheet
Description
Current (Ammeter) LCD - Tri Color Characters, Backlight Display Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 5737-APM-CT-ANO-ND - DigiKey
Thief River Falls, MN, United States
Current (Ammeter) LCD - Tri Color Characters, Backlight Display Panel Mount

Current (Ammeter) LCD - Tri Color Characters, Backlight Display Panel Mount

Buy Now Datasheet
Panel Meters - APM-CT-ANO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
APM-CT-ANO
Panel Meters APM-CT-ANO
Ammeter LCD - Tri Color Characters, Backlight Display Panel Mount

Ammeter LCD - Tri Color Characters, Backlight Display Panel Mount

Buy Now Datasheet
Ct Meter, Negative Lcd W/ O/p, 12-24Vdc; No. Of Digits / Alpha Trumeter - 79Y9075 - Newark, An Avnet Company
Chicago, IL, United States
Ct Meter, Negative Lcd W/ O/p, 12-24Vdc; No. Of Digits / Alpha Trumeter
79Y9075
Ct Meter, Negative Lcd W/ O/p, 12-24Vdc; No. Of Digits / Alpha Trumeter 79Y9075
CT METER, NEGATIVE LCD W/ O/P, 12-24VDC; No. of Digits / Alpha:4; Meter Function:AC Current; Meter Range:0A to 5A; Digit Height:12mm; Panel Cutout Height:68mm; Panel Cutout Width:68mm; Supply Voltage Min:12VDC RoHS Compliant: Yes

CT METER, NEGATIVE LCD W/ O/P, 12-24VDC; No. of Digits / Alpha:4; Meter Function:AC Current; Meter Range:0A to 5A; Digit Height:12mm; Panel Cutout Height:68mm; Panel Cutout Width:68mm; Supply Voltage Min:12VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 5737-APM-CT-ANO-ND APM-CT-ANO 79Y9075
Product Name Meters Panel Meters Ct Meter, Negative Lcd W/ O/p, 12-24Vdc; No. Of Digits / Alpha Trumeter
Outputs Analog (2), Digital (2)
Display Technology LCD LCD
Display Colors Multi
Current Range 0.0 to 5 amps 0.0 to 5 amps
Width 68 mm (2.68 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - Counters, Hour Meters - PCE-N15O - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 100 to 240 volts
View Details
2 suppliers
Digital Panel Meter - MV2307-110V-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 50 to 516 volts
Frequency Range 60 Hz
View Details
3 suppliers