Trumeter Company, Inc. Ct Meter, Negative Lcd, 12-24Vdc; No. Of Digits / Alpha Trumeter APM-CT-ANN

Description
CT METER, NEGATIVE LCD, 12-24VDC; No. of Digits / Alpha:4; Meter Function:AC Current; Meter Range:0A to 5A; Digit Height:12mm; Panel Cutout Height:68mm; Panel Cutout Width:68mm; Supply Voltage Min:12VDC; Supply Voltage Max:24VDC RoHS Compliant: Yes
Datasheet
Description
CT METER, NEGATIVE LCD, 12-24VDC; No. of Digits / Alpha:4; Meter Function:AC Current; Meter Range:0A to 5A; Digit Height:12mm; Panel Cutout Height:68mm; Panel Cutout Width:68mm; Supply Voltage Min:12VDC; Supply Voltage Max:24VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ct Meter, Negative Lcd, 12-24Vdc; No. Of Digits / Alpha Trumeter - 79Y9074 - Newark, An Avnet Company
Chicago, IL, United States
Ct Meter, Negative Lcd, 12-24Vdc; No. Of Digits / Alpha Trumeter
79Y9074
Ct Meter, Negative Lcd, 12-24Vdc; No. Of Digits / Alpha Trumeter 79Y9074
CT METER, NEGATIVE LCD, 12-24VDC; No. of Digits / Alpha:4; Meter Function:AC Current; Meter Range:0A to 5A; Digit Height:12mm; Panel Cutout Height:68mm; Panel Cutout Width:68mm; Supply Voltage Min:12VDC; Supply Voltage Max:24VDC RoHS Compliant: Yes

CT METER, NEGATIVE LCD, 12-24VDC; No. of Digits / Alpha:4; Meter Function:AC Current; Meter Range:0A to 5A; Digit Height:12mm; Panel Cutout Height:68mm; Panel Cutout Width:68mm; Supply Voltage Min:12VDC; Supply Voltage Max:24VDC RoHS Compliant: Yes

Supplier's Site Datasheet
TRUM Digital Panel Meters - APM-CT-ANN - Galco Industrial Electronics
Madison Heights, MI, United States
TRUM Digital Panel Meters
APM-CT-ANN
TRUM Digital Panel Meters APM-CT-ANN
Panel Meter, Digital, CT Calibrated,

Panel Meter, Digital, CT Calibrated,

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics
Product Category Digital Panel Meters Digital Panel Meters
Product Number 79Y9074 APM-CT-ANN
Product Name Ct Meter, Negative Lcd, 12-24Vdc; No. Of Digits / Alpha Trumeter TRUM Digital Panel Meters
Number Digits 4.0
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - PCE-ND30 - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
View Details
2 suppliers
Digital Panel Meter - DPM-100 - BinMaster, Inc.
Specs
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 6.0
View Details
Digital Panel Meter - MFM383A-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
2 suppliers