Trumeter Company, Inc. Infrared Thermometer, -32°C To 1300°C; Temperature Measuring Range Trumeter 9975-IRT

Description
INFRARED THERMOMETER, -32°C TO 1300°C; Temperature Measuring Range:-32°C to +1300°C; Accuracy %:2%; Operating Temperature Min:0°C; Operating Temperature Max:50°C; Product Range:-; Signal Input Type:Temperature RoHS Compliant: Yes
Datasheet
Description
INFRARED THERMOMETER, -32°C TO 1300°C; Temperature Measuring Range:-32°C to +1300°C; Accuracy %:2%; Operating Temperature Min:0°C; Operating Temperature Max:50°C; Product Range:-; Signal Input Type:Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infrared Thermometer, -32°C To 1300°C; Temperature Measuring Range Trumeter - 05N0114 - Newark, An Avnet Company
Chicago, IL, United States
Infrared Thermometer, -32°C To 1300°C; Temperature Measuring Range Trumeter
05N0114
Infrared Thermometer, -32°C To 1300°C; Temperature Measuring Range Trumeter 05N0114
INFRARED THERMOMETER, -32°C TO 1300°C; Temperature Measuring Range:-32°C to +1300°C; Accuracy %:2%; Operating Temperature Min:0°C; Operating Temperature Max:50°C; Product Range:-; Signal Input Type:Temperature RoHS Compliant: Yes

INFRARED THERMOMETER, -32°C TO 1300°C; Temperature Measuring Range:-32°C to +1300°C; Accuracy %:2%; Operating Temperature Min:0°C; Operating Temperature Max:50°C; Product Range:-; Signal Input Type:Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Thermometers
Product Number 05N0114
Product Name Infrared Thermometer, -32°C To 1300°C; Temperature Measuring Range Trumeter
Unlock Full Specs
to access all available technical data

Similar Products

Pyrometer PCE-TC 29 - PCE-TC 29 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display / Scale Characteristics Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
Range -20 to 300 C (-4 to 572 F)
Application Type HVAC; Industrial
View Details
FLIR TG54-2 INFRARED HAND HELD THERMOMETER, 20:1 -  - HydraCheck Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -30 to 850 C (-22 to 1562 F)
Divisions 0.1000 +/-C (32.18 +/-F)
View Details
Infrared Thermometer - Cyclops L - LAND
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 200 to 2000 C (392 to 3632 F)
Application Type Industrial
View Details