Trumeter Company, Inc. Panel Meters - Counters, Hour Meters 9415-001

Description
BASE MOUNT RST ELECTRONIC CNTR
Datasheet
Description
BASE MOUNT RST ELECTRONIC CNTR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Meters - Counters, Hour Meters - 9415-001 - ODG (Origin Data Global)
Shenzhen, China
Panel Meters - Counters, Hour Meters
9415-001
Panel Meters - Counters, Hour Meters 9415-001
BASE MOUNT RST ELECTRONIC CNTR

BASE MOUNT RST ELECTRONIC CNTR

Supplier's Site Datasheet
Panel Meters - Counters, Hour Meters - 9415-001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
9415-001
Panel Meters - Counters, Hour Meters 9415-001
Totalizer 6 ~ 240VAC/DC Panel Mount

Totalizer 6 ~ 240VAC/DC Panel Mount

Buy Now Datasheet

Technical Specifications

  ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters
Product Number 9415-001 9415-001
Product Name Panel Meters - Counters, Hour Meters Panel Meters - Counters, Hour Meters
Voltage Range 6 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
4/2-ch Front Panel LAN-XI for Bridge TD - UA-2114--042- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 4
Input Type Standardized voltage (+/- 10V)
View Details
Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Ultra-Fast Plug & Play Smart Portable Hand-Held Load Cell Indicator - SSI Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Serial Communications; Relay
Features Alarms; Displays Bargraph; Conditioning
Display Type Numeric; Combination
View Details