Trumeter Company, Inc. Time Relay (Externally Powered) 7956

Description
This versatile time relay has a three digit black on silver LCD readout and two pushbuttons, Program (P) and Reset (R). The display carries a wide range of internationally understood annunciators to indicate all the modes, direction of timing and the status of the output at all times. Features Simple programming via menu driven display. 8 timing ranges from 0.2 second to 999 hours. 8 timing modes: ON DELay, OFF DELay, One Shot, Single Shot, Repeat Cycle DELay, Repeat Cycle, and Symmetrical repeats. 3 digit black on silver LCD display with Internationally understood annunciators for operating modes, time units, low battery, relay output state. Battery backup to retain setting. Minimum 6 year battery life. External power supply 12-240VDC and 24-240VAC. Opto-isolated inputs 12-260VAC or DC. Relay contacts rated at 8A, programmable to NO or NC. CE, UL and cUL approved. The reset key (R) resets the unit to zero when timing up or to the Set Time when counting down. Both this and the program key (P) are used in programming. Direction of timing is programmable. The in-built lithium batteries are sealed for life and are not replaceable.
Datasheet
Description
This versatile time relay has a three digit black on silver LCD readout and two pushbuttons, Program (P) and Reset (R). The display carries a wide range of internationally understood annunciators to indicate all the modes, direction of timing and the status of the output at all times. Features Simple programming via menu driven display. 8 timing ranges from 0.2 second to 999 hours. 8 timing modes: ON DELay, OFF DELay, One Shot, Single Shot, Repeat Cycle DELay, Repeat Cycle, and Symmetrical repeats. 3 digit black on silver LCD display with Internationally understood annunciators for operating modes, time units, low battery, relay output state. Battery backup to retain setting. Minimum 6 year battery life. External power supply 12-240VDC and 24-240VAC. Opto-isolated inputs 12-260VAC or DC. Relay contacts rated at 8A, programmable to NO or NC. CE, UL and cUL approved. The reset key (R) resets the unit to zero when timing up or to the Set Time when counting down. Both this and the program key (P) are used in programming. Direction of timing is programmable. The in-built lithium batteries are sealed for life and are not replaceable.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Relay (Externally Powered) - 7956 - Trumeter Company, Inc.
Deerfield Beach, FL, USA
Time Relay (Externally Powered)
7956
Time Relay (Externally Powered) 7956
This versatile time relay has a three digit black on silver LCD readout and two pushbuttons, Program (P) and Reset (R). The display carries a wide range of internationally understood annunciators to indicate all the modes, direction of timing and the status of the output at all times. Features Simple programming via menu driven display. 8 timing ranges from 0.2 second to 999 hours. 8 timing modes: ON DELay, OFF DELay, One Shot, Single Shot, Repeat Cycle DELay, Repeat Cycle, and Symmetrical repeats. 3 digit black on silver LCD display with Internationally understood annunciators for operating modes, time units, low battery, relay output state. Battery backup to retain setting. Minimum 6 year battery life. External power supply 12-240VDC and 24-240VAC. Opto-isolated inputs 12-260VAC or DC. Relay contacts rated at 8A, programmable to NO or NC. CE, UL and cUL approved. The reset key (R) resets the unit to zero when timing up or to the Set Time when counting down. Both this and the program key (P) are used in programming. Direction of timing is programmable. The in-built lithium batteries are sealed for life and are not replaceable.

This versatile time relay has a three digit black on silver LCD readout and two pushbuttons, Program (P) and Reset (R). The display carries a wide range of internationally understood annunciators to indicate all the modes, direction of timing and the status of the output at all times.

Features

  • Simple programming via menu driven display.
  • 8 timing ranges from 0.2 second to 999 hours.
  • 8 timing modes: ON DELay, OFF DELay, One Shot, Single Shot, Repeat Cycle DELay, Repeat Cycle, and Symmetrical repeats.
  • 3 digit black on silver LCD display with Internationally understood annunciators for operating modes, time units, low battery, relay output state.
  • Battery backup to retain setting. Minimum 6 year battery life.
  • External power supply 12-240VDC and 24-240VAC.
  • Opto-isolated inputs 12-260VAC or DC.
  • Relay contacts rated at 8A, programmable to NO or NC.
  • CE, UL and cUL approved.

The reset key (R) resets the unit to zero when timing up or to the Set Time when counting down. Both this and the program key (P) are used in programming. Direction of timing is programmable. The in-built lithium batteries are sealed for life and are not replaceable.

Supplier's Site Datasheet

Technical Specifications

  Trumeter Company, Inc.
Product Category Time Delay Relays
Product Number 7956
Product Name Time Relay (Externally Powered)
Time Range Multiple Time Ranges
Mechanical Life 1.00E6 cycles
Approvals / Ratings CE, UL, cUL
Operating Temperature 14 to 140 F (-10 to 60 C)
Timer Type ON-Delay; Off-Delay; One-Shot; Counter
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.61 - Digital time switch 16A - 126182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
High Performance Timing Relay - 700-FSF3KU23 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
Time Delay Relays - 1472981-2 - TE Connectivity
Specs
Mounting Flange; Mounting Bracket
View Details
2 suppliers
 - 2171362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Seconds
Timer Type ON-Delay
Function Type Single Function
View Details