The 720-6300 Electronic Hour Meter features a large 8-digit LCD display with a height of 0.32 inches, capable of displaying up to 9,999,999.9 hours. It operates on a wide voltage range of 85-500VAC, making it suitable for various applications. The unit is housed in a rugged steel enclosure that is fully sealed, ensuring durability in challenging environments. It includes a self-powered lithium battery for memory retention and boasts quartz accuracy of better than 0.01%. The hour meter is designed for panel mounting with a popular 3-hole configuration and has a temperature operating range of -4°F to +140°F. It is suitable for use in test equipment, control panels, outdoor lighting, compressors, and industrial equipment. The product also features a vibration tolerance of 10 to 80 Hz and can withstand shock levels of up to 50G.
Time Counter (Hour Meter) 85 ~ 500VAC Panel Mount
85-500 VAC LCD HOUR METER WL
Time Counter (Hour Meter) 85 ~ 500VAC Panel Mount
| DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | 5737-720-6300-ND | 720-6300 | 720-6300 |
| Product Name | Counters, Hour Meters | Panel Meters - Counters, Hour Meters | Panel Meters - Counters, Hour Meters |
| Display Technology | LCD | ||
| Width | 45.5 mm (1.79 inch) | ||
| Height | 22.6 mm (0.8898 inch) |