7/1/2245 -- PANEL METERS - COUNTERS, HOUR METERS
Trumeter Company, Inc.
Panel Meters - Counters, Hour Meters
7/1/2245
Description
RH, TOP GOING, SUBTRACTS
-
ODG (Origin Data Global)
-
Quarktwin Technology Ltd.
Datasheet
Description
RH, TOP GOING, SUBTRACTS
Datasheet
Suppliers
Panel Meters - Counters, Hour Meters
7-2245
Supplier's Site
Datasheet
Panel Meters - Counters, Hour Meters
7-2245
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Digital Panel Meters |
Digital Panel Meters |
|
Product Number
|
7-2245 |
7-2245 |
|
Product Name
|
Panel Meters - Counters, Hour Meters |
Panel Meters - Counters, Hour Meters |
Unlock Full Specs
to access all available technical data
Similar Products
Hottinger Brüel & Kjær A/S
Outputs
None
Analog Input Channels
12
Input Type
Standardized voltage (+/- 10V)
View Details
Display Type
Combination
Character Size
0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits
6.0
View Details
Display Technology
LCD
Voltage Range
50 to 516 volts
Frequency Range
60 Hz
View Details
3 suppliers
PCE Instruments / PCE Americas Inc.
Voltage Range
18 to 265 volts
Operating Temperature
32 to 131 F (0.0 to 55 C)
View Details