Trumeter Company, Inc. 8 Digit Self Powered Electronic LCD Hour Meter 6320 Series

Description
The Model 6320 Series with 8 LCD digits brings more features to the user than ever before. Available in single and/or multi-function units, the array of functions and options make the Model 63 suitable for a variety of applications. A long list of features includes a programmable output, an external reset, a front panel reset enable, and programmable alert or preset capabilities. The front end of the Model 63 utilizes a high-contrast, refl ective, 8-digit LCD with 0.32 inch [8mm] digits and seven icons, while at the back end, Switch (Dry Contact), Low Voltage DC, and High Voltage DC and AC Inputs are available. The Model 63 family is designed with a rugged plastic housing and is NEMA 4/4X, 12, & IP66 rated when used with the optional gasket. In addition, the unit is compliant with CE EMC standards to EN61326:2001 for industrial applications, recognized by UL for U.S. and Canadian safety standards, and compliant to Features Optional external electronic reset Optional front panel programming 3 Redi-Alerts Preset functionality Start time (available on hour meter only) Part numbers must be in 63XX-X5XX-0000 format to be programmable
Datasheet
Description
The Model 6320 Series with 8 LCD digits brings more features to the user than ever before. Available in single and/or multi-function units, the array of functions and options make the Model 63 suitable for a variety of applications. A long list of features includes a programmable output, an external reset, a front panel reset enable, and programmable alert or preset capabilities. The front end of the Model 63 utilizes a high-contrast, refl ective, 8-digit LCD with 0.32 inch [8mm] digits and seven icons, while at the back end, Switch (Dry Contact), Low Voltage DC, and High Voltage DC and AC Inputs are available. The Model 63 family is designed with a rugged plastic housing and is NEMA 4/4X, 12, & IP66 rated when used with the optional gasket. In addition, the unit is compliant with CE EMC standards to EN61326:2001 for industrial applications, recognized by UL for U.S. and Canadian safety standards, and compliant to Features Optional external electronic reset Optional front panel programming 3 Redi-Alerts Preset functionality Start time (available on hour meter only) Part numbers must be in 63XX-X5XX-0000 format to be programmable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 Digit Self Powered Electronic LCD Hour Meter - 6320 Series - Trumeter Company, Inc.
Deerfield Beach, FL, USA
8 Digit Self Powered Electronic LCD Hour Meter
6320 Series
8 Digit Self Powered Electronic LCD Hour Meter 6320 Series
The Model 6320 Series with 8 LCD digits brings more features to the user than ever before. Available in single and/or multi-function units, the array of functions and options make the Model 63 suitable for a variety of applications. A long list of features includes a programmable output, an external reset, a front panel reset enable, and programmable alert or preset capabilities. The front end of the Model 63 utilizes a high-contrast, refl ective, 8-digit LCD with 0.32 inch [8mm] digits and seven icons, while at the back end, Switch (Dry Contact), Low Voltage DC, and High Voltage DC and AC Inputs are available. The Model 63 family is designed with a rugged plastic housing and is NEMA 4/4X, 12, & IP66 rated when used with the optional gasket. In addition, the unit is compliant with CE EMC standards to EN61326:2001 for industrial applications, recognized by UL for U.S. and Canadian safety standards, and compliant to Features Optional external electronic reset Optional front panel programming 3 Redi-Alerts Preset functionality Start time (available on hour meter only) Part numbers must be in 63XX-X5XX-0000 format to be programmable

The Model 6320 Series with 8 LCD digits brings more features to the user than ever before. Available in single and/or multi-function units, the array of functions and options make the Model 63 suitable for a variety of applications.

A long list of features includes a programmable output, an external reset, a front panel reset enable, and programmable alert or preset capabilities. The front end of the Model 63 utilizes a high-contrast, refl ective, 8-digit LCD with 0.32 inch [8mm] digits and seven icons, while at the back end, Switch (Dry Contact), Low Voltage DC, and High Voltage DC and AC Inputs are available.

The Model 63 family is designed with a rugged plastic housing and is NEMA 4/4X, 12, & IP66 rated when used with the optional gasket. In addition, the unit is compliant with CE EMC standards to EN61326:2001 for industrial applications, recognized by UL for U.S. and Canadian safety standards, and compliant to

Features

  • Optional external electronic reset
  • Optional front panel programming
    • 3 Redi-Alerts
    • Preset functionality
    • Start time (available on hour meter only)
    • Part numbers must be in 63XX-X5XX-0000 format to be programmable
Supplier's Site Datasheet

Technical Specifications

  Trumeter Company, Inc.
Product Category Digital Timers
Product Number 6320 Series
Product Name 8 Digit Self Powered Electronic LCD Hour Meter
Instrument Type Timer
Technology Electronic
Number of Functions Single
Reset Manual
Display Type LCD
Unlock Full Specs
to access all available technical data

Similar Products

Clocks - 2097629 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Power Supply DC/Battery
View Details
Universal Digital Multi-Timer - AMT8-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Digital Time Switch, Spdt, Nfc Prog, 16A; Product Range Finder - 10AC9854 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Hour Meter, DC Series - HK-30 - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
Instrument Type Timer
Technology Electronic
View Details