Trumeter Company, Inc. Counters, Hour Meters 6320-2500-0000

Description
Time Counter (Hour Meter) 20 ~ 300VAC, 10 ~ 300VDC Panel Mount
Request a Quote Datasheet
Description
Time Counter (Hour Meter) 20 ~ 300VAC, 10 ~ 300VDC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Hour Meters - 5737-6320-2500-0000-ND - DigiKey
Thief River Falls, MN, United States
Counters, Hour Meters
5737-6320-2500-0000-ND
Counters, Hour Meters 5737-6320-2500-0000-ND
Time Counter (Hour Meter) 20 ~ 300VAC, 10 ~ 300VDC Panel Mount

Time Counter (Hour Meter) 20 ~ 300VAC, 10 ~ 300VDC Panel Mount

Buy Now Datasheet
Panel Meters - Counters, Hour Meters - 6320-2500-0000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
6320-2500-0000
Panel Meters - Counters, Hour Meters 6320-2500-0000
Time Counter (Hour Meter) 20 ~ 300VAC, 10 ~ 300VDC Panel Mount

Time Counter (Hour Meter) 20 ~ 300VAC, 10 ~ 300VDC Panel Mount

Buy Now Datasheet
Panel Meters - Counters, Hour Meters - 6320-2500-0000 - ODG (Origin Data Global)
Shenzhen, China
Panel Meters - Counters, Hour Meters
6320-2500-0000
Panel Meters - Counters, Hour Meters 6320-2500-0000
HR, 10-300VDC OR 20-300VAC, PROG

HR, 10-300VDC OR 20-300VAC, PROG

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 5737-6320-2500-0000-ND 6320-2500-0000 6320-2500-0000
Product Name Counters, Hour Meters Panel Meters - Counters, Hour Meters Panel Meters - Counters, Hour Meters
Display Technology LCD
Width 45.5 mm (1.79 inch)
Height 22.6 mm (0.8898 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Versatile 5-Channel Industrial Amplifier / Conditioner Instrument - TIO-3000 Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Analog (optional feature)
Features Conditioning
Display Technology LED
View Details
830XS2 Digital Indicator | Panel-mount Housing 144 x 72 mm | Intrinsically Safe Optional - 830XS2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details
Multi Function Panel Meters - 1443693 - RS Components, Ltd.
Specs
Input Type Temperature; Humidity, temperature
Width 99 mm (3.9 inch)
Height 34 mm (1.34 inch)
View Details
 - Digital Panel Meters for Load Cell, Strain Gauge and Microvolt Applications, L20000WM - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details