Trumeter Company, Inc. Totalizing Counter; No. Of Digits / Alpha Trumeter 5300-2000

Description
TOTALIZING COUNTER; No. of Digits / Alpha:7; Digit Height:8mm; Supply Voltage Min:20VAC; Supply Voltage Max:250VAC; Power Consumption:-; Panel Cutout Height:22.6mm; Panel Cutout Width:45.5mm; Counting Speed:-; Character Size:0.32" RoHS Compliant: Yes
Description
TOTALIZING COUNTER; No. of Digits / Alpha:7; Digit Height:8mm; Supply Voltage Min:20VAC; Supply Voltage Max:250VAC; Power Consumption:-; Panel Cutout Height:22.6mm; Panel Cutout Width:45.5mm; Counting Speed:-; Character Size:0.32" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Totalizing Counter; No. Of Digits / Alpha Trumeter - 48M1308 - Newark, An Avnet Company
Chicago, IL, United States
Totalizing Counter; No. Of Digits / Alpha Trumeter
48M1308
Totalizing Counter; No. Of Digits / Alpha Trumeter 48M1308
TOTALIZING COUNTER; No. of Digits / Alpha:7; Digit Height:8mm; Supply Voltage Min:20VAC; Supply Voltage Max:250VAC; Power Consumption:-; Panel Cutout Height:22.6mm; Panel Cutout Width:45.5mm; Counting Speed:-; Character Size:0.32" RoHS Compliant: Yes

TOTALIZING COUNTER; No. of Digits / Alpha:7; Digit Height:8mm; Supply Voltage Min:20VAC; Supply Voltage Max:250VAC; Power Consumption:-; Panel Cutout Height:22.6mm; Panel Cutout Width:45.5mm; Counting Speed:-; Character Size:0.32" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Universal Process Controllers
Product Number 48M1308
Product Name Totalizing Counter; No. Of Digits / Alpha Trumeter
Unlock Full Specs
to access all available technical data

Similar Products

SLC 5/03 32K Controller - 1747-L533 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Form Factor Chassis
Standards and Compliance Other; GOST,KC
View Details
CO2 Controller for Grow Rooms -  - CO2Meter.com
Specs
Accuracy 5.0 ±% FS
View Details
SkyView 80-Channel Configurable Controller -  - DOD Technologies Inc.
Specs
Features Datalogger
Interface Digital Front Panel
View Details
Controls & Monitoring - Genesis Controller™ - Thermon, Inc
Specs
Controller Type Temperature; Process heating, including electrical heat trace systems
Form Factor Chassis
Interface Digital Front Panel
View Details