Trumeter Company, Inc. Electronic Incremental Encoder 4T260

Description
The series 4T260 low profile 30 mm package design makes it a perfect solution for many machine and motor applications. the unit has a complete 10mm through-shaft design. The series 260 and its integral bearing set provide for stable and consistent operation, without concerns for axial or radial shaft runout. The standard 100â° temperature capability allows servo motors to operate at higher power outputs and duty cycles. The output has a push/pull output as standard, signals A, B output. Quadrature output. Anti-rotation flex mount arm. 10 mm hollow through shaft. Ideal replacement for mechanical counters when used in conjunction with a suitable electronic counter. Operates in temperatures up to 100°C. Operates at output frequency of up to 300 KHz.
Description
The series 4T260 low profile 30 mm package design makes it a perfect solution for many machine and motor applications. the unit has a complete 10mm through-shaft design. The series 260 and its integral bearing set provide for stable and consistent operation, without concerns for axial or radial shaft runout. The standard 100â° temperature capability allows servo motors to operate at higher power outputs and duty cycles. The output has a push/pull output as standard, signals A, B output. Quadrature output. Anti-rotation flex mount arm. 10 mm hollow through shaft. Ideal replacement for mechanical counters when used in conjunction with a suitable electronic counter. Operates in temperatures up to 100°C. Operates at output frequency of up to 300 KHz.

Suppliers

Company
Product
Description
Supplier Links
Electronic Incremental Encoder - 4T260 - Trumeter Company, Inc.
Deerfield Beach, FL, USA
Electronic Incremental Encoder
4T260
Electronic Incremental Encoder 4T260
The series 4T260 low profile 30 mm package design makes it a perfect solution for many machine and motor applications. the unit has a complete 10mm through-shaft design. The series 260 and its integral bearing set provide for stable and consistent operation, without concerns for axial or radial shaft runout. The standard 100â° temperature capability allows servo motors to operate at higher power outputs and duty cycles. The output has a push/pull output as standard, signals A, B output. Quadrature output. Anti-rotation flex mount arm. 10 mm hollow through shaft. Ideal replacement for mechanical counters when used in conjunction with a suitable electronic counter. Operates in temperatures up to 100°C. Operates at output frequency of up to 300 KHz.

The series 4T260 low profile 30 mm package design makes it a perfect solution for many machine and motor applications. the unit has a complete 10mm through-shaft design. The series 260 and its integral bearing set provide for stable and consistent operation, without concerns for axial or radial shaft runout. The standard 100° temperature capability allows servo motors to operate at higher power outputs and duty cycles. The output has a push/pull output as standard, signals A, B output.

  • Quadrature output.
  • Anti-rotation flex mount arm.
  • 10 mm hollow through shaft.
  • Ideal replacement for mechanical counters when used in conjunction with a suitable electronic counter.
  • Operates in temperatures up to 100°C.
  • Operates at output frequency of up to 300 KHz.
Supplier's Site

Technical Specifications

  Trumeter Company, Inc.
Product Category Rotary Encoders
Product Number 4T260
Product Name Electronic Incremental Encoder
Encoder Technology Mechanical
Encoder Type Incremental
Features Hollow Shaft
Encoder Output Quadrature
Unlock Full Specs
to access all available technical data

Similar Products

Encoders-Brakes-Flanges > Encoders - EM - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Encoder Technology Magnetic
View Details
Incremental Rotary Encoder - Model DR686 Accu-Coder® - Encoder Products Company
Specs
Encoder Type Incremental
Counts / Revolution 1024 to 2048 (counts/revolution)
View Details
Specs
Encoder Technology Magnetic
Encoder Type Absolute; Incremental
View Details