3602-111TG -- PANEL METERS - COUNTERS, HOUR METERS
Trumeter Company, Inc.
Panel Meters - Counters, Hour Meters
3602-111TG
-
Quarktwin Technology Ltd.
-
ODG (Origin Data Global)
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Digital Panel Meters |
Digital Panel Meters |
|
Product Number
|
3602-111TG |
3602-111TG |
|
Product Name
|
Panel Meters - Counters, Hour Meters |
Panel Meters - Counters, Hour Meters |
|
Operating Temperature
|
14 to 122 F (-10 to 50 C)
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Hottinger Brüel & Kjær A/S
Outputs
None
Analog Input Channels
12
Input Type
Standardized voltage (+/- 10V)
View Details
Features
Adjustable Display; Alarms; Displays Bargraph
Display Type
Combination
Character Size
0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
Display Technology
LED
Voltage Range
11 to 519 volts
Frequency Range
45 to 65 Hz
View Details
3 suppliers
PCE Instruments / PCE Americas Inc.
Voltage Range
100 to 240 volts
View Details
2 suppliers