1/1/2936 -- PANEL METERS - COUNTERS, HOUR METERS
Trumeter Company, Inc.
Panel Meters - Counters, Hour Meters
1/1/2936
Description
RH TOP COMING STROKE
-
Quarktwin Technology Ltd.
-
ODG (Origin Data Global)
Datasheet
Description
RH TOP COMING STROKE
Datasheet
Suppliers
Panel Meters - Counters, Hour Meters
1-2936
Buy Now
Datasheet
Panel Meters - Counters, Hour Meters
1-2936
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Digital Panel Meters |
Digital Panel Meters |
|
Product Number
|
1-2936 |
1-2936 |
|
Product Name
|
Panel Meters - Counters, Hour Meters |
Panel Meters - Counters, Hour Meters |
Unlock Full Specs
to access all available technical data
Similar Products
Display Type
Numeric
Current Range
0.0 to 0.0200 amps
Width
144 mm (5.67 inch)
View Details
Display Type
Combination
Character Size
0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits
6.0
View Details
ABB Measurement & Analytics
Features
Displays Bargraph; Intrinsically safe
Display Type
Alphanumeric
Character Size
Less Than 0.37 (9.4mm)
View Details