Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL BRUSHES
TROXELLUSA
10-201H -- JUMBO BLUE & WHITE SCRUB BUG WITH HANDLE
TroxellUSA
Jumbo Blue & White Scrub bug With handle
10-201H
Description
Jumbo Blue & White Scrub bug With handle
TroxellUSA
Done
Description
Jumbo Blue & White Scrub bug With handle
Suppliers
Company
Product
Description
Supplier Links
TroxellUSA
Huntington Beach, CA, USA
Jumbo Blue & White Scrub bug With handle
10-201H
Jumbo Blue & White Scrub bug With handle
10-201H
Jumbo Blue & White Scrub bug With handle
Jumbo Blue & White Scrub bug With handle
Supplier's Site
Technical Specifications
TroxellUSA
Product Category
Industrial Brushes
Product Number
10-201H
Product Name
Jumbo Blue & White Scrub bug With handle
Unlock Full Specs
to access all available technical data
Similar Products
Norton Abrasives
Crimped Wire Wheel Brushes
Specs
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
4500 to 6500 rpm
View Details
RS Components, Ltd.
Paint Brushes
2878116
Specs
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Synthetic Bristle
View Details
Tanis Incorporated
Twisted Brushes - Heavy Duty Tube Brushes
05460
Specs
Specific Product Type / Shape
Other Type / Shape; Industrial Brushes - Twisted Brushes - Heavy Duty Tube Brushes; Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material
Brass / Bronze; Metal Wire
Length
18 inch (457 mm)
View Details
Maryland Brush Company, Inc.
R1-3/8 500,1-3/8 Inch Bull's Eye Wire
47003
Specs
Specific Product Type / Shape
Disc Brush
Brush Filament / Fill Material
Metal Wire
Trim Length
0.4063 inch (10.32 mm)
View Details