Littelfuse, Inc. FlexMod Smart Battery Isolator Controller 48540

Description
The FlexMod Smart Battery Isolator Controller unit monitors two battery banks and controls one or more relays or contactors to make sure starting power is protected by isolating the starting and auxiliary battery banks. Turns any electromecanical solenoid or relay into a battery isolator and works with ECM controlled alternators. System will disconnect load after 1 sec of excessive current, and auto-recover after 10 seconds.Programmable unit can be setup with custom parameters by select authorized distributors. Compact (4x 3x1”) unit is IP67-rated for waterproofing, dustproofing and vibration-proofing, and it can mount anywhere on a vehicle Isolates main and auxiliary batteries when voltage drops below 12.7 V dc and automatically reconnects batteries at 13.2 V dc Preserves starting power; limiting downtime and jumpstarts due to dead batteries Start assist feature provides boost to starting battery, when needed. Compatible with modern electronically controlled alternators Eliminates false battery warnings created by diode isolators Status light output drives remote light, informing operator when banks are connected Unit is autoranging, sensing and operating in 12 V or 24 V systems
Datasheet
Description
The FlexMod Smart Battery Isolator Controller unit monitors two battery banks and controls one or more relays or contactors to make sure starting power is protected by isolating the starting and auxiliary battery banks. Turns any electromecanical solenoid or relay into a battery isolator and works with ECM controlled alternators. System will disconnect load after 1 sec of excessive current, and auto-recover after 10 seconds.Programmable unit can be setup with custom parameters by select authorized distributors. Compact (4x 3x1”) unit is IP67-rated for waterproofing, dustproofing and vibration-proofing, and it can mount anywhere on a vehicle Isolates main and auxiliary batteries when voltage drops below 12.7 V dc and automatically reconnects batteries at 13.2 V dc Preserves starting power; limiting downtime and jumpstarts due to dead batteries Start assist feature provides boost to starting battery, when needed. Compatible with modern electronically controlled alternators Eliminates false battery warnings created by diode isolators Status light output drives remote light, informing operator when banks are connected Unit is autoranging, sensing and operating in 12 V or 24 V systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FlexMod Smart Battery Isolator Controller - 48540 - Littelfuse, Inc.
Rosemont, IL, United States
FlexMod Smart Battery Isolator Controller
48540
FlexMod Smart Battery Isolator Controller 48540
The FlexMod Smart Battery Isolator Controller unit monitors two battery banks and controls one or more relays or contactors to make sure starting power is protected by isolating the starting and auxiliary battery banks. Turns any electromecanical solenoid or relay into a battery isolator and works with ECM controlled alternators. System will disconnect load after 1 sec of excessive current, and auto-recover after 10 seconds.Programmable unit can be setup with custom parameters by select authorized distributors. Compact (4x 3x1”) unit is IP67-rated for waterproofing, dustproofing and vibration-proofing, and it can mount anywhere on a vehicle Isolates main and auxiliary batteries when voltage drops below 12.7 V dc and automatically reconnects batteries at 13.2 V dc Preserves starting power; limiting downtime and jumpstarts due to dead batteries Start assist feature provides boost to starting battery, when needed. Compatible with modern electronically controlled alternators Eliminates false battery warnings created by diode isolators Status light output drives remote light, informing operator when banks are connected Unit is autoranging, sensing and operating in 12 V or 24 V systems

The FlexMod Smart Battery Isolator Controller unit monitors two battery banks and controls one or more relays or contactors to make sure starting power is protected by isolating the starting and auxiliary battery banks. Turns any electromecanical solenoid or relay into a battery isolator and works with ECM controlled alternators. System will disconnect load after 1 sec of excessive current, and auto-recover after 10 seconds.Programmable unit can be setup with custom parameters by select authorized distributors. Compact (4x 3x1”) unit is IP67-rated for waterproofing, dustproofing and vibration-proofing, and it can mount anywhere on a vehicle Isolates main and auxiliary batteries when voltage drops below 12.7 V dc and automatically reconnects batteries at 13.2 V dc Preserves starting power; limiting downtime and jumpstarts due to dead batteries Start assist feature provides boost to starting battery, when needed. Compatible with modern electronically controlled alternators Eliminates false battery warnings created by diode isolators Status light output drives remote light, informing operator when banks are connected Unit is autoranging, sensing and operating in 12 V or 24 V systems

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Battery Isolators
Product Number 48540
Product Name FlexMod Smart Battery Isolator Controller
Voltage 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Isolator 200A - 48051 - Littelfuse, Inc.
Specs
Type Diode
Current 75 amps
Connection Two 1/4 Studs
View Details
POWER-GATE™ Single Rectifier Isolator - SR75 - Perfect Switch, LLC
Specs
Type Mosfet
Inputs 1
Outputs 1
View Details
Ideal Battery Isolator - IBI3 - Analytic Systems
Specs
Type Mosfet
Outputs 3
Voltage 10 to 40 volts
View Details
Battery Isolator 200A - 48161 - Littelfuse, Inc.
Specs
Type Diode
Voltage 24 volts
Current 250 amps
View Details