Trombetta, Inc. Trombetta 99-0070, 4 Device J1939 CAN Bus Control Module with 90 Degree Mount 99-0770

Description
CAN bus splitters provides a cost effective and space efficient way of connecting multiple devices to the J1939 CAN bus. Modules reduces cost by elimating Y adapters and extra harnesses typically used to provide additional connections to the bus, while at the same time allowing for shorter cable runs to each device. Trombetta 99-0070, 4 Device J1939 Can Bus Control Module Category: Power Splitters Manufacturer: Trombetta J1939 CAN bus splitters are rugged and field proven with AT/DT connectors designed to meet SAE requirements can CAN applications linking ECUS's for serial data communications. Effective way of connecting multiple devices to the SAE J1939 CAN bus These blocks reduce your wiring efforts by minimizing the need for spider web harnesses Environmentally sealed potting - true IP67 rating Compact efficient design J1939 - In Connector: DT04-3P Mating Connector: 38172 Mate Contact: Size 16 J1939 - Out Connector: DT04-3P Mating Connector: 38172 Mate Contact: Size 16 Stub Connection x (1): DT04-12PA Mating Connector: 38190 Mate Contact: Size 16 Mate Wedge Lock: 38192 Operating Temperature: 40 to 85C
Request a Quote Datasheet
Description
CAN bus splitters provides a cost effective and space efficient way of connecting multiple devices to the J1939 CAN bus. Modules reduces cost by elimating Y adapters and extra harnesses typically used to provide additional connections to the bus, while at the same time allowing for shorter cable runs to each device. Trombetta 99-0070, 4 Device J1939 Can Bus Control Module Category: Power Splitters Manufacturer: Trombetta J1939 CAN bus splitters are rugged and field proven with AT/DT connectors designed to meet SAE requirements can CAN applications linking ECUS's for serial data communications. Effective way of connecting multiple devices to the SAE J1939 CAN bus These blocks reduce your wiring efforts by minimizing the need for spider web harnesses Environmentally sealed potting - true IP67 rating Compact efficient design J1939 - In Connector: DT04-3P Mating Connector: 38172 Mate Contact: Size 16 J1939 - Out Connector: DT04-3P Mating Connector: 38172 Mate Contact: Size 16 Stub Connection x (1): DT04-12PA Mating Connector: 38190 Mate Contact: Size 16 Mate Wedge Lock: 38192 Operating Temperature: 40 to 85C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trombetta 99-0070, 4 Device J1939 CAN Bus Control Module with 90 Degree Mount - 81600 - Waytek, Inc.
Chanhassen, MN, United States
Trombetta 99-0070, 4 Device J1939 CAN Bus Control Module with 90 Degree Mount
81600
Trombetta 99-0070, 4 Device J1939 CAN Bus Control Module with 90 Degree Mount 81600
CAN bus splitters provides a cost effective and space efficient way of connecting multiple devices to the J1939 CAN bus. Modules reduces cost by elimating Y adapters and extra harnesses typically used to provide additional connections to the bus, while at the same time allowing for shorter cable runs to each device. Trombetta 99-0070, 4 Device J1939 Can Bus Control Module Category: Power Splitters Manufacturer: Trombetta J1939 CAN bus splitters are rugged and field proven with AT/DT connectors designed to meet SAE requirements can CAN applications linking ECUS's for serial data communications. Effective way of connecting multiple devices to the SAE J1939 CAN bus These blocks reduce your wiring efforts by minimizing the need for spider web harnesses Environmentally sealed potting - true IP67 rating Compact efficient design J1939 - In Connector: DT04-3P Mating Connector: 38172 Mate Contact: Size 16 J1939 - Out Connector: DT04-3P Mating Connector: 38172 Mate Contact: Size 16 Stub Connection x (1): DT04-12PA Mating Connector: 38190 Mate Contact: Size 16 Mate Wedge Lock: 38192 Operating Temperature: 40 to 85C

CAN bus splitters provides a cost effective and space efficient way of connecting multiple devices to the J1939 CAN bus. Modules reduces cost by elimating Y adapters and extra harnesses typically used to provide additional connections to the bus, while at the same time allowing for shorter cable runs to each device.

  • Trombetta 99-0070, 4 Device J1939 Can Bus Control Module
  • Category: Power Splitters
  • Manufacturer: Trombetta
  • J1939 CAN bus splitters are rugged and field proven with AT/DT connectors designed to meet SAE requirements can CAN applications linking ECUS's for serial data communications.
  • Effective way of connecting multiple devices to the SAE J1939 CAN bus
  • These blocks reduce your wiring efforts by minimizing the need for spider web harnesses
  • Environmentally sealed potting - true IP67 rating
  • Compact efficient design
  • J1939 - In Connector: DT04-3P
    • Mating Connector: 38172
    • Mate Contact: Size 16
  • J1939 - Out Connector: DT04-3P
    • Mating Connector: 38172
    • Mate Contact: Size 16
  • Stub Connection x (1): DT04-12PA
    • Mating Connector: 38190
    • Mate Contact: Size 16
    • Mate Wedge Lock: 38192
  • Operating Temperature: 40 to 85C
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Terminal Blocks
Product Number 81600
Product Name Trombetta 99-0070, 4 Device J1939 CAN Bus Control Module with 90 Degree Mount
Operating Temperature 40 to 85 C (104 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-07D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 7
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminal Blk/Strip Wiring Dev - 943376 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
View Details
Barrier Strips - 1-1546311-2 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers
Isolator terminal IP 30 - isolator-terminal-ip-30-2-pole - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -40 to 21 C (-40 to 70 F)
Body Material High-quality thermoplastic and duroplastic
View Details