Trombetta, Inc. Trombetta 99-0650 J1939 6 Place Splitter with Gold Pins 99-0650

Description
Trombetta 99-0650 J1939 6 Place Splitter Category: Power Splitters Manufacturer: Trombetta J1939 CAN bus splitters are rugged and field proven with DT connectors designed to meet SAE requirements for CAN applications linking ECUS's for serial data communications Effective way of connecting multiple devices to the SAE J1939 CAN bus Eases troubleshooting of harnesses Typically used for LED lighting power Reduces bus connections Environmentally sealed potting - true IP67 rating Compact efficient design Gold-plated pins J1939 - In Connector: DT04-3P-P006 Mating Connector: 38145 Mate Contact: Size 16 J1939 - Out Connector: DT04-3P-P006 Mating Connector: 38145 Mate Contact: Size 16 Device Hubs x (4): DT04-3P Mating Connector: 38172 Mate Contact: Size 16 Operating Temperature: -40° to 125°C
Request a Quote Datasheet
Description
Trombetta 99-0650 J1939 6 Place Splitter Category: Power Splitters Manufacturer: Trombetta J1939 CAN bus splitters are rugged and field proven with DT connectors designed to meet SAE requirements for CAN applications linking ECUS's for serial data communications Effective way of connecting multiple devices to the SAE J1939 CAN bus Eases troubleshooting of harnesses Typically used for LED lighting power Reduces bus connections Environmentally sealed potting - true IP67 rating Compact efficient design Gold-plated pins J1939 - In Connector: DT04-3P-P006 Mating Connector: 38145 Mate Contact: Size 16 J1939 - Out Connector: DT04-3P-P006 Mating Connector: 38145 Mate Contact: Size 16 Device Hubs x (4): DT04-3P Mating Connector: 38172 Mate Contact: Size 16 Operating Temperature: -40° to 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trombetta 99-0650 J1939 6 Place Splitter with Gold Pins - 80611 - Waytek, Inc.
Chanhassen, MN, United States
Trombetta 99-0650 J1939 6 Place Splitter with Gold Pins
80611
Trombetta 99-0650 J1939 6 Place Splitter with Gold Pins 80611
Trombetta 99-0650 J1939 6 Place Splitter Category: Power Splitters Manufacturer: Trombetta J1939 CAN bus splitters are rugged and field proven with DT connectors designed to meet SAE requirements for CAN applications linking ECUS's for serial data communications Effective way of connecting multiple devices to the SAE J1939 CAN bus Eases troubleshooting of harnesses Typically used for LED lighting power Reduces bus connections Environmentally sealed potting - true IP67 rating Compact efficient design Gold-plated pins J1939 - In Connector: DT04-3P-P006 Mating Connector: 38145 Mate Contact: Size 16 J1939 - Out Connector: DT04-3P-P006 Mating Connector: 38145 Mate Contact: Size 16 Device Hubs x (4): DT04-3P Mating Connector: 38172 Mate Contact: Size 16 Operating Temperature: -40° to 125°C
  • Trombetta 99-0650 J1939 6 Place Splitter
  • Category: Power Splitters
  • Manufacturer: Trombetta
  • J1939 CAN bus splitters are rugged and field proven with DT connectors designed to meet SAE requirements for CAN applications linking ECUS's for serial data communications
  • Effective way of connecting multiple devices to the SAE J1939 CAN bus
  • Eases troubleshooting of harnesses
  • Typically used for LED lighting power
  • Reduces bus connections
  • Environmentally sealed potting - true IP67 rating
  • Compact efficient design
  • Gold-plated pins
  • J1939 - In Connector: DT04-3P-P006
  • Mating Connector: 38145
  • Mate Contact: Size 16
  • J1939 - Out Connector: DT04-3P-P006
  • Mating Connector: 38145
  • Mate Contact: Size 16
  • Device Hubs x (4): DT04-3P
  • Mating Connector: 38172
  • Mate Contact: Size 16
  • Operating Temperature: -40° to 125°C
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Terminal Blocks
Product Number 80611
Product Name Trombetta 99-0650 J1939 6 Place Splitter with Gold Pins
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - CVFXX0R6 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
 - 2000-5420/1399-987 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Operating Temperature 0 C (32 F)
View Details
Pluggable Terminal Blocks - 188403 - RS Components, Ltd.
Specs
Features Terminal Plug
Approvals RoHS Compliant
Body Material Copper Alloy Tin Plated
View Details