TRM International Ltd. DC Servo Motor C4 16X

Description
TRM has a standard servo motor offering and can offer a custom motor design service should you require a special motor for your application. The TRM servo motors are designed for optimum performance and durability in demanding variable-speed servo motor applications. TRM DC high performance servo motors were designed rugged to meet demanding requirements of industrial motion control. A motor can be supplied with many electrical and mechanical options so the design fits your application. Some of the many options available include: tachometers, encoders, brakes, special mountings, special shafts, different windings, connectors, environmental sealing. The DC servo motor family provide continuous stall torques from 0.4Nm (0.3 lb-ft) to 30Nm (24 lb-ft.) They are designed to provide reliability and dependability and long life in today's tough applications. Torque (Nm) .................... .... 0.2 to 0.4 Voltage DC (V) .................... 12 to 90 max. Speed (RPM) .................... ... 8000 Frame Size (ømm) .............. 63 Shaft Diameter (ø mm)........ 6 to 8 max.
Datasheet
Description
TRM has a standard servo motor offering and can offer a custom motor design service should you require a special motor for your application. The TRM servo motors are designed for optimum performance and durability in demanding variable-speed servo motor applications. TRM DC high performance servo motors were designed rugged to meet demanding requirements of industrial motion control. A motor can be supplied with many electrical and mechanical options so the design fits your application. Some of the many options available include: tachometers, encoders, brakes, special mountings, special shafts, different windings, connectors, environmental sealing. The DC servo motor family provide continuous stall torques from 0.4Nm (0.3 lb-ft) to 30Nm (24 lb-ft.) They are designed to provide reliability and dependability and long life in today's tough applications. Torque (Nm) .................... .... 0.2 to 0.4 Voltage DC (V) .................... 12 to 90 max. Speed (RPM) .................... ... 8000 Frame Size (ømm) .............. 63 Shaft Diameter (ø mm)........ 6 to 8 max.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Servo Motor - C4 16X - TRM International Ltd.
Southport, United Kingdom
DC Servo Motor
C4 16X
DC Servo Motor C4 16X
TRM has a standard servo motor offering and can offer a custom motor design service should you require a special motor for your application. The TRM servo motors are designed for optimum performance and durability in demanding variable-speed servo motor applications. TRM DC high performance servo motors were designed rugged to meet demanding requirements of industrial motion control. A motor can be supplied with many electrical and mechanical options so the design fits your application. Some of the many options available include: tachometers, encoders, brakes, special mountings, special shafts, different windings, connectors, environmental sealing. The DC servo motor family provide continuous stall torques from 0.4Nm (0.3 lb-ft) to 30Nm (24 lb-ft.) They are designed to provide reliability and dependability and long life in today's tough applications. Torque (Nm) .................... .... 0.2 to 0.4 Voltage DC (V) .................... 12 to 90 max. Speed (RPM) .................... ... 8000 Frame Size (ømm) .............. 63 Shaft Diameter (ø mm)........ 6 to 8 max.

TRM has a standard servo motor offering and can offer a custom motor design service should you require a special motor for your application. The TRM servo motors are designed for optimum performance and durability in demanding variable-speed servo motor applications. TRM DC high performance servo motors were designed rugged to meet demanding requirements of industrial motion control. A motor can be supplied with many electrical and mechanical options so the design fits your application. Some of the many options available include: tachometers, encoders, brakes, special mountings, special shafts, different windings, connectors, environmental sealing.
The DC servo motor family provide continuous stall torques from 0.4Nm (0.3 lb-ft) to 30Nm (24 lb-ft.) They are designed to provide reliability and dependability and long life in today's tough applications.

  • Torque (Nm) ........................ 0.2 to 0.4
  • Voltage DC (V) .................... 12 to 90 max.
  • Speed (RPM) ....................... 8000
  • Frame Size (Ømm) .............. 63
  • Shaft Diameter (Ø mm)........ 6 to 8 max.
Supplier's Site Datasheet

Technical Specifications

  TRM International Ltd.
Product Category DC Servomotors
Product Number C4 16X
Product Name DC Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 3242 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 42.0 VDC
Torque Constant 10.35 in-oz/amp (73.1 mN-m/amp)
View Details
Servo Hub Motor - 5.5 inch 3N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 110 HP
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
L12-R Micro Linear Servos for RC & Arduino 100mm 100:1 6 volts - L12-100-100-6-R - Actuonix Motion Devices
Specs
Standard DC Voltage 6V
Gearbox Ratio 100 : 1
View Details