Triton Controls Ltd Float Switch, Self Tilt, 10M Cpe Cable; Operating Pressure Max Triton Controls LRW8-L10M

Description
FLOAT SWITCH, SELF TILT, 10M CPE CABLE; Operating Pressure Max:-; Sensor Body Material:-; Output Current:15A; Product Range:LRW8 Series; SVHC:No SVHC (15-Jan-2018); Body Material:PP (Polypropylene); Lead Length:10m; Level Sensor RoHS Compliant: Yes
Datasheet
Description
FLOAT SWITCH, SELF TILT, 10M CPE CABLE; Operating Pressure Max:-; Sensor Body Material:-; Output Current:15A; Product Range:LRW8 Series; SVHC:No SVHC (15-Jan-2018); Body Material:PP (Polypropylene); Lead Length:10m; Level Sensor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float Switch, Self Tilt, 10M Cpe Cable; Operating Pressure Max Triton Controls - 55T6444 - Newark, An Avnet Company
Chicago, IL, United States
Float Switch, Self Tilt, 10M Cpe Cable; Operating Pressure Max Triton Controls
55T6444
Float Switch, Self Tilt, 10M Cpe Cable; Operating Pressure Max Triton Controls 55T6444
FLOAT SWITCH, SELF TILT, 10M CPE CABLE; Operating Pressure Max:-; Sensor Body Material:-; Output Current:15A; Product Range:LRW8 Series; SVHC:No SVHC (15-Jan-2018); Body Material:PP (Polypropylene); Lead Length:10m; Level Sensor RoHS Compliant: Yes

FLOAT SWITCH, SELF TILT, 10M CPE CABLE; Operating Pressure Max:-; Sensor Body Material:-; Output Current:15A; Product Range:LRW8 Series; SVHC:No SVHC (15-Jan-2018); Body Material:PP (Polypropylene); Lead Length:10m; Level Sensor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Level Sensors
Product Number 55T6444
Product Name Float Switch, Self Tilt, 10M Cpe Cable; Operating Pressure Max Triton Controls
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Level - ultrasonic - 159300091 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Output Options AnalogCurrent
Meter Technology Type Ultrasonic/Sonic
View Details
Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details
Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Small flange level transmitter - FKY-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details