Triton Controls Ltd Float Switch, 10M Cable; Operating Pressure Max Triton Controls LR06 L10M.

Description
FLOAT SWITCH, 10M CABLE; Operating Pressure Max:-; Sensor Body Material:PP (Polypropylene); Output Current:-; Product Range:LR06 Series; SVHC:No SVHC (15-Jan-2018); Body Material:PP (Polypropylene); Contact Current AC Max:15A; RoHS Compliant: Yes
Description
FLOAT SWITCH, 10M CABLE; Operating Pressure Max:-; Sensor Body Material:PP (Polypropylene); Output Current:-; Product Range:LR06 Series; SVHC:No SVHC (15-Jan-2018); Body Material:PP (Polypropylene); Contact Current AC Max:15A; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Float Switch, 10M Cable; Operating Pressure Max Triton Controls - 67C7722 - Newark, An Avnet Company
Chicago, IL, United States
Float Switch, 10M Cable; Operating Pressure Max Triton Controls
67C7722
Float Switch, 10M Cable; Operating Pressure Max Triton Controls 67C7722
FLOAT SWITCH, 10M CABLE; Operating Pressure Max:-; Sensor Body Material:PP (Polypropylene); Output Current:-; Product Range:LR06 Series; SVHC:No SVHC (15-Jan-2018); Body Material:PP (Polypropylene); Contact Current AC Max:15A; RoHS Compliant: Yes

FLOAT SWITCH, 10M CABLE; Operating Pressure Max:-; Sensor Body Material:PP (Polypropylene); Output Current:-; Product Range:LR06 Series; SVHC:No SVHC (15-Jan-2018); Body Material:PP (Polypropylene); Contact Current AC Max:15A; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Level Sensors
Product Number 67C7722
Product Name Float Switch, 10M Cable; Operating Pressure Max Triton Controls
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

BL9000 Bubble Level Flow Sensor - BL9K - McCrometer, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.1181 to 138 inch (3 to 3500 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details
Level transmitter - FKE-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Oil/Water Separator Level Monitor - 4100-OWS - Arjay Engineering
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Level Sensors - 1936766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Type Liquid
Maximum Operating Pressure 1450 psi (1021 m H2O)
Meter Technology Type Other (Such as tilt etc.)
View Details