Triton Controls Ltd Float Switch, 5M Cable; Operating Pressure Max Triton Controls LR06 L05M.

Description
FLOAT SWITCH, 5M CABLE; Operating Pressure Max:-; Sensor Body Material:PP (Polypropylene); Output Current:-; Product Range:LR06 Series; SVHC:No SVHC (15-Jan-2018); Body Material:PP (Polypropylene); Contact Current AC Max:15A; ContactRoHS Compliant: Yes
Description
FLOAT SWITCH, 5M CABLE; Operating Pressure Max:-; Sensor Body Material:PP (Polypropylene); Output Current:-; Product Range:LR06 Series; SVHC:No SVHC (15-Jan-2018); Body Material:PP (Polypropylene); Contact Current AC Max:15A; ContactRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Float Switch, 5M Cable; Operating Pressure Max Triton Controls - 67C7721 - Newark, An Avnet Company
Chicago, IL, United States
Float Switch, 5M Cable; Operating Pressure Max Triton Controls
67C7721
Float Switch, 5M Cable; Operating Pressure Max Triton Controls 67C7721
FLOAT SWITCH, 5M CABLE; Operating Pressure Max:-; Sensor Body Material:PP (Polypropylene); Output Current:-; Product Range:LR06 Series; SVHC:No SVHC (15-Jan-2018); Body Material:PP (Polypropylene); Contact Current AC Max:15A; ContactRoHS Compliant: Yes

FLOAT SWITCH, 5M CABLE; Operating Pressure Max:-; Sensor Body Material:PP (Polypropylene); Output Current:-; Product Range:LR06 Series; SVHC:No SVHC (15-Jan-2018); Body Material:PP (Polypropylene); Contact Current AC Max:15A; ContactRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Level Sensors
Product Number 67C7721
Product Name Float Switch, 5M Cable; Operating Pressure Max Triton Controls
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Measurement - Level - conductive - 159300258 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Meter Technology Type Electrical Conductivity or Resistance
View Details
Level Sensors - 1936757 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Type Liquid
Maximum Operating Pressure 102 psi (71.45 m H2O)
Meter Technology Type Other (Such as tilt etc.)
View Details
Small flange level transmitter - FKY-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details