Triton Controls Ltd Float Switch, Lr03, 10M Cpe Cable; Operating Pressure Max Triton Controls LR03-L10M-CPE

Description
FLOAT SWITCH, LR03, 10M CPE CABLE; Operating Pressure Max:-; Sensor Body Material:CPE (Chlorinated Polyethylene); Output Current:15A; Product Range:LR03 Series; SVHC:No SVHC (15-Jan-2018); Body Material:PP (Polypropylene); Contact RoHS Compliant: Yes
Datasheet
Description
FLOAT SWITCH, LR03, 10M CPE CABLE; Operating Pressure Max:-; Sensor Body Material:CPE (Chlorinated Polyethylene); Output Current:15A; Product Range:LR03 Series; SVHC:No SVHC (15-Jan-2018); Body Material:PP (Polypropylene); Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float Switch, Lr03, 10M Cpe Cable; Operating Pressure Max Triton Controls - 24M3652 - Newark, An Avnet Company
Chicago, IL, United States
Float Switch, Lr03, 10M Cpe Cable; Operating Pressure Max Triton Controls
24M3652
Float Switch, Lr03, 10M Cpe Cable; Operating Pressure Max Triton Controls 24M3652
FLOAT SWITCH, LR03, 10M CPE CABLE; Operating Pressure Max:-; Sensor Body Material:CPE (Chlorinated Polyethylene); Output Current:15A; Product Range:LR03 Series; SVHC:No SVHC (15-Jan-2018); Body Material:PP (Polypropylene); Contact RoHS Compliant: Yes

FLOAT SWITCH, LR03, 10M CPE CABLE; Operating Pressure Max:-; Sensor Body Material:CPE (Chlorinated Polyethylene); Output Current:15A; Product Range:LR03 Series; SVHC:No SVHC (15-Jan-2018); Body Material:PP (Polypropylene); Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Level Sensors
Product Number 24M3652
Product Name Float Switch, Lr03, 10M Cpe Cable; Operating Pressure Max Triton Controls
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
Water-Level Sensors - 20014734-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Foam Control Monitor - 2852-FCM - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System
Media Type Liquid
Level Measurement Type Continuous Level
View Details