Triton Controls Ltd Float Switch, 20M Cable; Operating Pressure Max Triton Controls LR02-L20M

Description
FLOAT SWITCH, 20M CABLE; Operating Pressure Max:-; Sensor Body Material:Hypalon; Output Current:-; Product Range:LR02 Series; SVHC:No SVHC (15-Jan-2018); Body Material:PE (Polyethylene); Contact Configuration:SPDT; Contact Current ACRoHS Compliant: Yes
Datasheet
Description
FLOAT SWITCH, 20M CABLE; Operating Pressure Max:-; Sensor Body Material:Hypalon; Output Current:-; Product Range:LR02 Series; SVHC:No SVHC (15-Jan-2018); Body Material:PE (Polyethylene); Contact Configuration:SPDT; Contact Current ACRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float Switch, 20M Cable; Operating Pressure Max Triton Controls - 67C7716 - Newark, An Avnet Company
Chicago, IL, United States
Float Switch, 20M Cable; Operating Pressure Max Triton Controls
67C7716
Float Switch, 20M Cable; Operating Pressure Max Triton Controls 67C7716
FLOAT SWITCH, 20M CABLE; Operating Pressure Max:-; Sensor Body Material:Hypalon; Output Current:-; Product Range:LR02 Series; SVHC:No SVHC (15-Jan-2018); Body Material:PE (Polyethylene); Contact Configuration:SPDT; Contact Current ACRoHS Compliant: Yes

FLOAT SWITCH, 20M CABLE; Operating Pressure Max:-; Sensor Body Material:Hypalon; Output Current:-; Product Range:LR02 Series; SVHC:No SVHC (15-Jan-2018); Body Material:PE (Polyethylene); Contact Configuration:SPDT; Contact Current ACRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Level Sensors
Product Number 67C7716
Product Name Float Switch, 20M Cable; Operating Pressure Max Triton Controls
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Measurement - Level - radar - 159300192 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Meter Technology Type Radar/Microwave
View Details
Level Sensors - 1936749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Type Liquid
Maximum Operating Pressure 102 psi (71.45 m H2O)
Meter Technology Type Other (Such as tilt etc.)
View Details
Small flange level transmitter - FKY-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details