RULON J -- ENGINEERED PLASTICS STOCK SHAPE
TriStar Plastics Corp.
Engineered Plastics Stock Shape
RULON J
Description
High-temperature resistance
Chemical resistance
FDA compliance
-
TriStar Plastics Corp.
-
TriStar Plastics Corp.
Datasheet
Description
High-temperature resistance
Chemical resistance
FDA compliance
Datasheet
Suppliers
Engineered Plastics Stock Shape
RULON J
High-temperature resistance
Chemical resistance
FDA compliance
- High-temperature resistance
- Chemical resistance
- FDA compliance
Supplier's Site
Datasheet
Engineered Plastics Stock Shape
RULON J
High-temperature resistance
Chemical resistance
FDA compliance
- High-temperature resistance
- Chemical resistance
- FDA compliance
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Fabricated Plastic Parts and Semi-Finished Shapes |
Fabricated Plastic Parts and Semi-Finished Shapes |
|
Product Number
|
RULON J |
RULON J |
|
Product Name
|
Engineered Plastics Stock Shape |
Engineered Plastics Stock Shape |
|
Form / Shape
|
Rod or Round Stock; Bar Stock or Rod Stock; Sheet or Film
|
Rod or Round Stock; Bar Stock or Rod Stock; Sheet or Film
|
Unlock Full Specs
to access all available technical data
Similar Products
Form / Shape
Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System
Polyimide or Bismaleimide (BMI)
Filler
Unfilled
View Details
Form / Shape
Hollow or Tubular Stock; Rod or Round Stock
Chemical System
Polysulphone
Width / O.D.
0.1250 to 8 inch (3.17 to 203 mm)
View Details
MacDermid Alpha Electronics Solutions
Form / Shape
Sheet or Film
Industry
Sanitary; OEM or Industrial
View Details
Form / Shape
Sheet or Film
Chemical System
PEEK
Thickness
6 to 300 inch (152 to 7620 mm)
View Details