TriStar Plastics Corp. Rulon Flange Bearing (Metric Size) High Performance Fluoropolymer Bearings MRF150-210-20

Description
Self-lubricating design Maintenance-free operation and elimination of expensive greasing systems Low friction Extends operating life and increases efficiency Temperature and chemical resistance Compatible with a wide range of lubricants and withstands temperatures from cryogenic level to high of 550º F (288º C) Flexible material design Suitable for press fit, freeze fit, epoxy bonding, and conventional mechanical retention. Low-weight/high-stre ngth ratio Accommodates lightweight construction Dimensional stability in liquids Negligible moisture absorption provides near-zero swell
Datasheet
Description
Self-lubricating design Maintenance-free operation and elimination of expensive greasing systems Low friction Extends operating life and increases efficiency Temperature and chemical resistance Compatible with a wide range of lubricants and withstands temperatures from cryogenic level to high of 550º F (288º C) Flexible material design Suitable for press fit, freeze fit, epoxy bonding, and conventional mechanical retention. Low-weight/high-stre ngth ratio Accommodates lightweight construction Dimensional stability in liquids Negligible moisture absorption provides near-zero swell
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rulon Flange Bearing (Metric Size) High Performance Fluoropolymer Bearings - MRF150-210-20 - TriStar Plastics Corp.
Shrewsbury, MA, USA
Rulon Flange Bearing (Metric Size) High Performance Fluoropolymer Bearings
MRF150-210-20
Rulon Flange Bearing (Metric Size) High Performance Fluoropolymer Bearings MRF150-210-20
Self-lubricating design Maintenance-free operation and elimination of expensive greasing systems Low friction Extends operating life and increases efficiency Temperature and chemical resistance Compatible with a wide range of lubricants and withstands temperatures from cryogenic level to high of 550º F (288º C) Flexible material design Suitable for press fit, freeze fit, epoxy bonding, and conventional mechanical retention. Low-weight/high-stre ngth ratio Accommodates lightweight construction Dimensional stability in liquids Negligible moisture absorption provides near-zero swell
  • Self-lubricating design
  • Maintenance-free operation and elimination of expensive greasing systems
  • Low friction
  • Extends operating life and increases efficiency
  • Temperature and chemical resistance
  • Compatible with a wide range of lubricants and withstands temperatures from cryogenic level to high of 550º F (288º C)
  • Flexible material design
  • Suitable for press fit, freeze fit, epoxy bonding, and conventional mechanical retention.
  • Low-weight/high-strength ratio
  • Accommodates lightweight construction
  • Dimensional stability in liquids
  • Negligible moisture absorption provides near-zero swell
Supplier's Site Datasheet

Technical Specifications

  TriStar Plastics Corp.
Product Category Plain Bearings and Sleeve Bearings
Product Number MRF150-210-20
Product Name Rulon Flange Bearing (Metric Size) High Performance Fluoropolymer Bearings
Bushing Type Flanged
Design Units Metric
Housing Bore 0.8268 inch (21.00 mm)
Bearing ID 0.5906 inch (15.00 mm)
Bearing OD 0.8268 inch (21.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IRR: Inner Ring Races - IRR-1 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.0000 inch (25.40 mm)
View Details
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 12 DB 15 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Solid Lubricant Inserts; (Lined Bearing Surface)
Body Cast Bronze
View Details
Guide Roller Bushings Eccentric - BX-3 - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bushing Type Flanged
Design Units Inch
Bearing ID 0.3120 inch (7.92 mm)
View Details
0.752
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.7520 inch (19.10 mm)
View Details