Rulon bearings outperform metal materials, and are ideal for non-lubricated, high-load applications in punishing environments. Rulon bearings are heavy-duty, rust-resistant, long-wearing, and cost-efficient.
| TriStar Plastics Corp. | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | DRT-0410-2 |
| Product Name | Rulon LR Series High Performance Fluoropolymer Materials Bearings |
| Design Units | Inch |
| Shaft OD | 0.2540 inch (6.45 mm) |
| Housing Bore | 0.6250 inch (15.87 mm) |
| Bearing ID | 0.2540 inch (6.45 mm) |
| Bearing OD | 0.6250 inch (15.87 mm) |