Rulon bearings outperform metal materials, and are ideal for non-lubricated, high-load applications in punishing environments. Rulon bearings are heavy-duty, rust-resistant, long-wearing, and cost-efficient.
| TriStar Plastics Corp. | |
|---|---|
| Product Category | Aerospace Bearings |
| Product Number | DRS-2428-8 |
| Product Name | High Performance Fluoropolymer Materials Rulon LR Series Bearings |
| Application | Robotics, Oven And Dryer Bearings |
| Design Units | Inch |
| Bore | 1.5000 inch (38.100 mm) |
| Outside Diameter | 1.7500 inch (44.450 mm) |